RAD Data Communications, Inc. Voice Interface Converters VSC, VSC-X

Description
RAD VSC, VSC-X Voice Interface Converters FEATURES VSC is a voice and signaling converter, enabling connection of voice equipment to data communications equipment. VSC converts the 2-wire/4-wire interface of the data equipment to the FXS interface of a telephone set, enabling direct connection of a telephone set to the voice interface of a time division multiplexer. VSC is available as either a stand-alone unit (VSC) or as a rack-mount card (VSC/R). VSC provides FXS loop start or ground start. The VSC/R provides FXS loop start only. VSC and VSC/R recognize the telephone pulses for on-hook, off-hook and dialing, translate the pulses into the proper signaling standard, and send the resulting signal over the "M" lead. When detecting activity on the "E" lead, VSC sends the ringing signal to the telephone and the ring back tone to the other side. The voice interface on the E&M side is switch-selectable for either 2-wire or 4-wire operation. The voice level to and from the telephone can be adjusted by means of a gain control in the range of +9 dB to -9 dB. (Gain control is not supported in the VSC/R.) The ring signal towards the telephone is modulated for approximately one second on, three seconds off, to simulate PABX operation. VSC has internal protection on the E&M lead to avoid damage in the event of improper operation. The VSC/R cards fit into the VSC-MN 19" card cage. The card cage includes a power supply and can carry up to 12 VSC/R cards in the AC option, or up to 14 cards in the DC option. The VSC/R cards can be mixed with the VSC-X/R (FXO) cards.
Description
RAD VSC, VSC-X Voice Interface Converters FEATURES VSC is a voice and signaling converter, enabling connection of voice equipment to data communications equipment. VSC converts the 2-wire/4-wire interface of the data equipment to the FXS interface of a telephone set, enabling direct connection of a telephone set to the voice interface of a time division multiplexer. VSC is available as either a stand-alone unit (VSC) or as a rack-mount card (VSC/R). VSC provides FXS loop start or ground start. The VSC/R provides FXS loop start only. VSC and VSC/R recognize the telephone pulses for on-hook, off-hook and dialing, translate the pulses into the proper signaling standard, and send the resulting signal over the "M" lead. When detecting activity on the "E" lead, VSC sends the ringing signal to the telephone and the ring back tone to the other side. The voice interface on the E&M side is switch-selectable for either 2-wire or 4-wire operation. The voice level to and from the telephone can be adjusted by means of a gain control in the range of +9 dB to -9 dB. (Gain control is not supported in the VSC/R.) The ring signal towards the telephone is modulated for approximately one second on, three seconds off, to simulate PABX operation. VSC has internal protection on the E&M lead to avoid damage in the event of improper operation. The VSC/R cards fit into the VSC-MN 19" card cage. The card cage includes a power supply and can carry up to 12 VSC/R cards in the AC option, or up to 14 cards in the DC option. The VSC/R cards can be mixed with the VSC-X/R (FXO) cards.

Suppliers

Company
Product
Description
Supplier Links
Voice Interface Converters - VSC, VSC-X - Data Connect Enterprise, Inc.
Olney, MD, USA
Voice Interface Converters
VSC, VSC-X
Voice Interface Converters VSC, VSC-X
RAD VSC, VSC-X Voice Interface Converters FEATURES VSC is a voice and signaling converter, enabling connection of voice equipment to data communications equipment. VSC converts the 2-wire/4-wire interface of the data equipment to the FXS interface of a telephone set, enabling direct connection of a telephone set to the voice interface of a time division multiplexer. VSC is available as either a stand-alone unit (VSC) or as a rack-mount card (VSC/R). VSC provides FXS loop start or ground start. The VSC/R provides FXS loop start only. VSC and VSC/R recognize the telephone pulses for on-hook, off-hook and dialing, translate the pulses into the proper signaling standard, and send the resulting signal over the "M" lead. When detecting activity on the "E" lead, VSC sends the ringing signal to the telephone and the ring back tone to the other side. The voice interface on the E&M side is switch-selectable for either 2-wire or 4-wire operation. The voice level to and from the telephone can be adjusted by means of a gain control in the range of +9 dB to -9 dB. (Gain control is not supported in the VSC/R.) The ring signal towards the telephone is modulated for approximately one second on, three seconds off, to simulate PABX operation. VSC has internal protection on the E&M lead to avoid damage in the event of improper operation. The VSC/R cards fit into the VSC-MN 19" card cage. The card cage includes a power supply and can carry up to 12 VSC/R cards in the AC option, or up to 14 cards in the DC option. The VSC/R cards can be mixed with the VSC-X/R (FXO) cards.

RAD VSC, VSC-X Voice Interface Converters

FEATURES

  • VSC is a voice and signaling converter, enabling connection of voice equipment to data communications equipment. VSC converts the 2-wire/4-wire interface of the data equipment to the FXS interface of a telephone set, enabling direct connection of a telephone set to the voice interface of a time division multiplexer.
  • VSC is available as either a stand-alone unit (VSC) or as a rack-mount card (VSC/R).
  • VSC provides FXS loop start or ground start. The VSC/R provides FXS loop start only.
  • VSC and VSC/R recognize the telephone pulses for on-hook, off-hook and dialing, translate the pulses into the proper signaling standard, and send the resulting signal over the "M" lead. When detecting activity on the "E" lead, VSC sends the ringing signal to the telephone and the ring back tone to the other side.
  • The voice interface on the E&M side is switch-selectable for either 2-wire or 4-wire operation. The voice level to and from the telephone can be adjusted by means of a gain control in the range of +9 dB to -9 dB. (Gain control is not supported in the VSC/R.)
  • The ring signal towards the telephone is modulated for approximately one second on, three seconds off, to simulate PABX operation.
  • VSC has internal protection on the E&M lead to avoid damage in the event of improper operation.
  • The VSC/R cards fit into the VSC-MN 19" card cage. The card cage includes a power supply and can carry up to 12 VSC/R cards in the AC option, or up to 14 cards in the DC option. The VSC/R cards can be mixed with the VSC-X/R (FXO) cards.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number VSC, VSC-X
Product Name Voice Interface Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI+DVI+VGA
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Media Converters - IMC-490-SFP-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network SFP
Connector SFP
View Details