Canoga Perkins Corporation 10BASE-T UTP to Fiber Media Converter Model 8829

Description
UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in half-duplex mode. The 8829 is especially suited for the long-distance extension of full-duplex LAN segments. A Link Loss Forwarding (LLF) fiber break propagation feature allows optical signal loss at the receiver to be sensed as a UTP loss by the connected UTP port management agent. The 8829 supports 850nm MMF, 1310nm SMF, and 1550nm SMF optics, and works with all popular sizes of single and multimode fiber optic cable. These include 8-10/125, 50/125 and 62.5/125µ. The 8829 is equipped with an AC power adapter. The 8829 can be used as a standalone device, or it can be rackmounted into an optional 9101 LAN Chassis. The 9101 Chassis is available with 120/240VAC or -48VDC power supplies for use with powered media converters. It is designed to accommodate a mix of up to twelve rackmounted modules.
Description
UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in half-duplex mode. The 8829 is especially suited for the long-distance extension of full-duplex LAN segments. A Link Loss Forwarding (LLF) fiber break propagation feature allows optical signal loss at the receiver to be sensed as a UTP loss by the connected UTP port management agent. The 8829 supports 850nm MMF, 1310nm SMF, and 1550nm SMF optics, and works with all popular sizes of single and multimode fiber optic cable. These include 8-10/125, 50/125 and 62.5/125µ. The 8829 is equipped with an AC power adapter. The 8829 can be used as a standalone device, or it can be rackmounted into an optional 9101 LAN Chassis. The 9101 Chassis is available with 120/240VAC or -48VDC power supplies for use with powered media converters. It is designed to accommodate a mix of up to twelve rackmounted modules.

Suppliers

Company
Product
Description
Supplier Links
10BASE-T UTP to Fiber Media Converter - Model 8829 - Data Connect Enterprise, Inc.
Olney, MD, USA
10BASE-T UTP to Fiber Media Converter
Model 8829
10BASE-T UTP to Fiber Media Converter Model 8829
UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in half-duplex mode. The 8829 is especially suited for the long-distance extension of full-duplex LAN segments. A Link Loss Forwarding (LLF) fiber break propagation feature allows optical signal loss at the receiver to be sensed as a UTP loss by the connected UTP port management agent. The 8829 supports 850nm MMF, 1310nm SMF, and 1550nm SMF optics, and works with all popular sizes of single and multimode fiber optic cable. These include 8-10/125, 50/125 and 62.5/125µ. The 8829 is equipped with an AC power adapter. The 8829 can be used as a standalone device, or it can be rackmounted into an optional 9101 LAN Chassis. The 9101 Chassis is available with 120/240VAC or -48VDC power supplies for use with powered media converters. It is designed to accommodate a mix of up to twelve rackmounted modules.

UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in half-duplex mode. The 8829 is especially suited for the long-distance extension of full-duplex LAN segments. A Link Loss Forwarding (LLF) fiber break propagation feature allows optical signal loss at the receiver to be sensed as a UTP loss by the connected UTP port management agent. The 8829 supports 850nm MMF, 1310nm SMF, and 1550nm SMF optics, and works with all popular sizes of single and multimode fiber optic cable. These include 8-10/125, 50/125 and 62.5/125µ. The 8829 is equipped with an AC power adapter. The 8829 can be used as a standalone device, or it can be rackmounted into an optional 9101 LAN Chassis. The 9101 Chassis is available with 120/240VAC or -48VDC power supplies for use with powered media converters. It is designed to accommodate a mix of up to twelve rackmounted modules.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number Model 8829
Product Name 10BASE-T UTP to Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

RS 485 Optical Point to Point Bus - 2110-DIN - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15, UL Listed
View Details
Hardened Copper to Fiber Ethernet Media Converters - IMC-561 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
Mini Hardened Media Converter, 1000Mbps, Single mode 1310nm, LFPT, 40km, SC - IMC-370I-SE-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Cable Length 40000 m (43745 yd)
View Details
2 suppliers
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details