Data Connect Enterprise, Inc. Serial Fiber Modem SFM

Description
The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). The Data Connect SFM secures data transmission over EMI resistant fiber at speeds up to 256Kbps for RS232 or up to 1024Kbps for RS422/485. When the Data Connect is linked to the Data Connect SFM-RM card, it allows network engineers to get greater functionality through advanced SNMP features. The network administrator can manage any serial fiber modem module from anywhere on the network and detect any link loss and maintain each loop. Features Extend serial transmission from 2 to 120km over fiber Selectable data I/F for RS232/423/422/485/TT L Selectable two or four wire RS485/422 Selectable three or five wire RS232/423 SNMP management features with SFM Chassis Speeds up to 256kbps for RS232 (Async mode) and RS423 Speeds up to 1024kbps for RS485/422 and TTL Support auto-adjustable function, no extra attenuator needed
Description
The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). The Data Connect SFM secures data transmission over EMI resistant fiber at speeds up to 256Kbps for RS232 or up to 1024Kbps for RS422/485. When the Data Connect is linked to the Data Connect SFM-RM card, it allows network engineers to get greater functionality through advanced SNMP features. The network administrator can manage any serial fiber modem module from anywhere on the network and detect any link loss and maintain each loop. Features Extend serial transmission from 2 to 120km over fiber Selectable data I/F for RS232/423/422/485/TT L Selectable two or four wire RS485/422 Selectable three or five wire RS232/423 SNMP management features with SFM Chassis Speeds up to 256kbps for RS232 (Async mode) and RS423 Speeds up to 1024kbps for RS485/422 and TTL Support auto-adjustable function, no extra attenuator needed

Suppliers

Company
Product
Description
Supplier Links
Serial Fiber Modem - SFM - Data Connect Enterprise, Inc.
Olney, MD, USA
Serial Fiber Modem
SFM
Serial Fiber Modem SFM
The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). The Data Connect SFM secures data transmission over EMI resistant fiber at speeds up to 256Kbps for RS232 or up to 1024Kbps for RS422/485. When the Data Connect is linked to the Data Connect SFM-RM card, it allows network engineers to get greater functionality through advanced SNMP features. The network administrator can manage any serial fiber modem module from anywhere on the network and detect any link loss and maintain each loop. Features Extend serial transmission from 2 to 120km over fiber Selectable data I/F for RS232/423/422/485/TT L Selectable two or four wire RS485/422 Selectable three or five wire RS232/423 SNMP management features with SFM Chassis Speeds up to 256kbps for RS232 (Async mode) and RS423 Speeds up to 1024kbps for RS485/422 and TTL Support auto-adjustable function, no extra attenuator needed

The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to RS232, RS423, or RS485/422 (2 or 4 wire). The Data Connect SFM secures data transmission over EMI resistant fiber at speeds up to 256Kbps for RS232 or up to 1024Kbps for RS422/485. When the Data Connect is linked to the Data Connect SFM-RM card, it allows network engineers to get greater functionality through advanced SNMP features. The network administrator can manage any serial fiber modem module from anywhere on the network and detect any link loss and maintain each loop.

Features

  • Extend serial transmission from 2 to 120km over fiber
  • Selectable data I/F for RS232/423/422/485/TTL
  • Selectable two or four wire RS485/422
  • Selectable three or five wire RS232/423
  • SNMP management features with SFM Chassis
  • Speeds up to 256kbps for RS232 (Async mode) and RS423
  • Speeds up to 1024kbps for RS485/422 and TTL
  • Support auto-adjustable function, no extra attenuator needed
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number SFM
Product Name Serial Fiber Modem
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-350I-MMST-PS-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Network 100Base-FX
Connector ST
View Details
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Fast Ethernet-FO Media Converter - 2950 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 640496 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45
View Details