Data Connect Enterprise, Inc. Ethernet Copper to Fiber Media Converter Model HF101

Description
The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between 10BaseT unshielded twisted pair (UTP) and 10BaseFL fiber optic cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The HF101 is also energy efficient, consuming only 1.5 watts in use. The HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter features a sealed metal case, which is also used to dissipate heat. The HF101 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke, insects and protects the unit internals in case of fire. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged HF101 is –40°C to +75°C depending on the power source used. The model HF101 Hardened 10 Mbps Ethernet Copper Media Converter is designed to provide reliable, trouble free operation in harsh industrial and outdoor applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The HF101 is backed by a full three-year factory return warranty.
Description
The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between 10BaseT unshielded twisted pair (UTP) and 10BaseFL fiber optic cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The HF101 is also energy efficient, consuming only 1.5 watts in use. The HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter features a sealed metal case, which is also used to dissipate heat. The HF101 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke, insects and protects the unit internals in case of fire. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged HF101 is –40°C to +75°C depending on the power source used. The model HF101 Hardened 10 Mbps Ethernet Copper Media Converter is designed to provide reliable, trouble free operation in harsh industrial and outdoor applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The HF101 is backed by a full three-year factory return warranty.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Copper to Fiber Media Converter - Model HF101 - Data Connect Enterprise, Inc.
Olney, MD, USA
Ethernet Copper to Fiber Media Converter
Model HF101
Ethernet Copper to Fiber Media Converter Model HF101
The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between 10BaseT unshielded twisted pair (UTP) and 10BaseFL fiber optic cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The HF101 is also energy efficient, consuming only 1.5 watts in use. The HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter features a sealed metal case, which is also used to dissipate heat. The HF101 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke, insects and protects the unit internals in case of fire. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged HF101 is –40°C to +75°C depending on the power source used. The model HF101 Hardened 10 Mbps Ethernet Copper Media Converter is designed to provide reliable, trouble free operation in harsh industrial and outdoor applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The HF101 is backed by a full three-year factory return warranty.

The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between 10BaseT unshielded twisted pair (UTP) and 10BaseFL fiber optic cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The HF101 is also energy efficient, consuming only 1.5 watts in use.
The HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter features a sealed metal case, which is also used to dissipate heat. The HF101 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke, insects and protects the unit internals in case of fire. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged HF101 is –40°C to +75°C depending on the power source used. The model HF101 Hardened 10 Mbps Ethernet Copper Media Converter is designed to provide reliable, trouble free operation in harsh industrial and outdoor applications environments. The high-strength fabricated metal packaging shields against
Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The HF101 is backed by a full three-year factory return
warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number Model HF101
Product Name Ethernet Copper to Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-450-M8-US-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100
Connector SC
View Details
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
USB 3.0-Fiber Optic Media Converter - 2187 - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 70 C (32 to 158 F)
Compliances FCC Class A, Part 15
View Details
Ethernet Media Converters - 640489 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector LC
View Details