GarrettCom, Inc. ATM Rate and Media Converter ARC-101

Description
Features The ARC-101, ATM Rate and Media Converter, provides transparent rate and media conversion between two ATM interfaces by extracting ATM cells from one interface and sending them over the second one. The ARC-101 connects devices with dissimilar ATM interfaces. Alternatively, the ARC-101 can be used in ATM testing environments, enabling module interchangeability according to the devices being tested. A large internal FIFO is used for rate adaptation between the two interfaces and for handling the bursty nature of the ATM traffic. Special circuitry is responsible for closing the ATM flow control loop according to Available Bit Rate (ABR) traffic management specifications in order to avoid FIFO overflow The ARC-101 supports a wide variety of ATM data rates and media types. These include: E1, E3, T3 and STS-3c/STM-1 over optical and electrical interfaces. The modular construction and software based design of the ARC-101 enables easy migration to new ATM physical interfaces. Built-in diagnostics, configuration and statistics including physical layer alarm surveillance/ performance monitoring and ATM layer statistics are provided via the monitor connector (RS-232 ASCII terminal). The ARC-101 is supplied as a stand-alone unit. Special hardware for mounting one or two units in a 19" rack using minimal height of 1U can be ordered separately.
Description
Features The ARC-101, ATM Rate and Media Converter, provides transparent rate and media conversion between two ATM interfaces by extracting ATM cells from one interface and sending them over the second one. The ARC-101 connects devices with dissimilar ATM interfaces. Alternatively, the ARC-101 can be used in ATM testing environments, enabling module interchangeability according to the devices being tested. A large internal FIFO is used for rate adaptation between the two interfaces and for handling the bursty nature of the ATM traffic. Special circuitry is responsible for closing the ATM flow control loop according to Available Bit Rate (ABR) traffic management specifications in order to avoid FIFO overflow The ARC-101 supports a wide variety of ATM data rates and media types. These include: E1, E3, T3 and STS-3c/STM-1 over optical and electrical interfaces. The modular construction and software based design of the ARC-101 enables easy migration to new ATM physical interfaces. Built-in diagnostics, configuration and statistics including physical layer alarm surveillance/ performance monitoring and ATM layer statistics are provided via the monitor connector (RS-232 ASCII terminal). The ARC-101 is supplied as a stand-alone unit. Special hardware for mounting one or two units in a 19" rack using minimal height of 1U can be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
ATM Rate and Media Converter - ARC-101 - Data Connect Enterprise, Inc.
Olney, MD, USA
ATM Rate and Media Converter
ARC-101
ATM Rate and Media Converter ARC-101
Features The ARC-101, ATM Rate and Media Converter, provides transparent rate and media conversion between two ATM interfaces by extracting ATM cells from one interface and sending them over the second one. The ARC-101 connects devices with dissimilar ATM interfaces. Alternatively, the ARC-101 can be used in ATM testing environments, enabling module interchangeability according to the devices being tested. A large internal FIFO is used for rate adaptation between the two interfaces and for handling the bursty nature of the ATM traffic. Special circuitry is responsible for closing the ATM flow control loop according to Available Bit Rate (ABR) traffic management specifications in order to avoid FIFO overflow The ARC-101 supports a wide variety of ATM data rates and media types. These include: E1, E3, T3 and STS-3c/STM-1 over optical and electrical interfaces. The modular construction and software based design of the ARC-101 enables easy migration to new ATM physical interfaces. Built-in diagnostics, configuration and statistics including physical layer alarm surveillance/ performance monitoring and ATM layer statistics are provided via the monitor connector (RS-232 ASCII terminal). The ARC-101 is supplied as a stand-alone unit. Special hardware for mounting one or two units in a 19" rack using minimal height of 1U can be ordered separately.

Features

  • The ARC-101, ATM Rate and Media Converter, provides transparent rate and media conversion between two ATM interfaces by extracting ATM cells from one interface and sending them over the second one.
  • The ARC-101 connects devices with dissimilar ATM interfaces. Alternatively, the ARC-101 can be used in ATM testing environments, enabling module interchangeability according to the devices being tested.
  • A large internal FIFO is used for rate adaptation between the two interfaces and for handling the bursty nature of the ATM traffic. Special circuitry is responsible for closing the ATM flow control loop according to Available Bit Rate (ABR) traffic management specifications in order to avoid FIFO overflow
  • The ARC-101 supports a wide variety of ATM data rates and media types. These include: E1, E3, T3 and STS-3c/STM-1 over optical and electrical interfaces.
  • The modular construction and software based design of the ARC-101 enables easy migration to new ATM physical interfaces.
  • Built-in diagnostics, configuration and statistics including physical layer alarm surveillance/ performance monitoring and ATM layer statistics are provided via the monitor connector (RS-232 ASCII terminal).
  • The ARC-101 is supplied as a stand-alone unit. Special hardware for mounting one or two units in a 19" rack using minimal height of 1U can be ordered separately.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number ARC-101
Product Name ATM Rate and Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC - IMC-350I-SSR-B - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Connector SC Type
View Details
2 suppliers
Industrial PoE+ Media Converters - IMC-561P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network PoE+
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Media Converter - MULTISHACK-6X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details