GarrettCom, Inc. Rate and Interface Converter ITA-703

Description
FEATURES The ITA-703, Rate and Interface Converter, enables connection of low speed DTE equipment to a G.703 co-directional interface, for interconnection with the PCM network. Rate conversion is performed according to CCITT I.463 (V.110) and I.460 standards, enabling access to ISDN terminal adapters. The ITA-703 operates synchronously or asynchronously at V.24 rates up to 19,200 bps. For async rates of 600 bps and higher, the async to sync conversion technique is compatible with CCITT V.14. For async rates lower than 600 bps, the ITA-703 operates synchronously at 19,200 bps and over-samples the async data. Coupling to the G.703 4-wire interface line is through isolation transformers which, in conjunction with other circuitry, protect against AC or DC overvoltages. The ITA-703 supports a full duplex transmission rate of 64 kbps for a transmission distance of up to 800 meters ( 1/2 mile) from the G.703 equipment. The high speed transmit timing source is strap-selectable for either : - Recovered clock from the G.703 interface; - External timing from the V.24 interface; - Internal timing. Diagnostic features include local loopback and remote digital loopback in compliance with CCITT V.54. The operator at either end of the line may test both units and the line when in the digital loopback mode. Loopback can be controlled either from the front panel push-buttons or via pins 18 and 21 of the V.24/RS-232 interface. V.24 configuration parameters (such as bit rate, bit length and sync/async) can be selected at each ITA-703, or else centrally at the "master" ITA-703. Parameters are downline loaded from the "master" to the "slave" ITA-703. The control signals RTE and DTR are passed end-to-end to DCD and DSR respectively, in compliance with CCITT I.463 (V.110). Alternatively DSR can be set separately to be continuously ON. The ITA-703 is available as a desk-top unit or as a card for insertion in a 19" card-nest. The card-nest can carry up to fourteen cards. Special hardware for mounting the stand-alone units in a 19" rack can be ordered separately (see Ordering). This hardware enables installation of either one or two units side-by-side. Unit height is only 1U (1.75"), requiring minimal rack space.
Description
FEATURES The ITA-703, Rate and Interface Converter, enables connection of low speed DTE equipment to a G.703 co-directional interface, for interconnection with the PCM network. Rate conversion is performed according to CCITT I.463 (V.110) and I.460 standards, enabling access to ISDN terminal adapters. The ITA-703 operates synchronously or asynchronously at V.24 rates up to 19,200 bps. For async rates of 600 bps and higher, the async to sync conversion technique is compatible with CCITT V.14. For async rates lower than 600 bps, the ITA-703 operates synchronously at 19,200 bps and over-samples the async data. Coupling to the G.703 4-wire interface line is through isolation transformers which, in conjunction with other circuitry, protect against AC or DC overvoltages. The ITA-703 supports a full duplex transmission rate of 64 kbps for a transmission distance of up to 800 meters ( 1/2 mile) from the G.703 equipment. The high speed transmit timing source is strap-selectable for either : - Recovered clock from the G.703 interface; - External timing from the V.24 interface; - Internal timing. Diagnostic features include local loopback and remote digital loopback in compliance with CCITT V.54. The operator at either end of the line may test both units and the line when in the digital loopback mode. Loopback can be controlled either from the front panel push-buttons or via pins 18 and 21 of the V.24/RS-232 interface. V.24 configuration parameters (such as bit rate, bit length and sync/async) can be selected at each ITA-703, or else centrally at the "master" ITA-703. Parameters are downline loaded from the "master" to the "slave" ITA-703. The control signals RTE and DTR are passed end-to-end to DCD and DSR respectively, in compliance with CCITT I.463 (V.110). Alternatively DSR can be set separately to be continuously ON. The ITA-703 is available as a desk-top unit or as a card for insertion in a 19" card-nest. The card-nest can carry up to fourteen cards. Special hardware for mounting the stand-alone units in a 19" rack can be ordered separately (see Ordering). This hardware enables installation of either one or two units side-by-side. Unit height is only 1U (1.75"), requiring minimal rack space.

Suppliers

Company
Product
Description
Supplier Links
Rate and Interface Converter - ITA-703 - Data Connect Enterprise, Inc.
Olney, MD, USA
Rate and Interface Converter
ITA-703
Rate and Interface Converter ITA-703
FEATURES The ITA-703, Rate and Interface Converter, enables connection of low speed DTE equipment to a G.703 co-directional interface, for interconnection with the PCM network. Rate conversion is performed according to CCITT I.463 (V.110) and I.460 standards, enabling access to ISDN terminal adapters. The ITA-703 operates synchronously or asynchronously at V.24 rates up to 19,200 bps. For async rates of 600 bps and higher, the async to sync conversion technique is compatible with CCITT V.14. For async rates lower than 600 bps, the ITA-703 operates synchronously at 19,200 bps and over-samples the async data. Coupling to the G.703 4-wire interface line is through isolation transformers which, in conjunction with other circuitry, protect against AC or DC overvoltages. The ITA-703 supports a full duplex transmission rate of 64 kbps for a transmission distance of up to 800 meters ( 1/2 mile) from the G.703 equipment. The high speed transmit timing source is strap-selectable for either : - Recovered clock from the G.703 interface; - External timing from the V.24 interface; - Internal timing. Diagnostic features include local loopback and remote digital loopback in compliance with CCITT V.54. The operator at either end of the line may test both units and the line when in the digital loopback mode. Loopback can be controlled either from the front panel push-buttons or via pins 18 and 21 of the V.24/RS-232 interface. V.24 configuration parameters (such as bit rate, bit length and sync/async) can be selected at each ITA-703, or else centrally at the "master" ITA-703. Parameters are downline loaded from the "master" to the "slave" ITA-703. The control signals RTE and DTR are passed end-to-end to DCD and DSR respectively, in compliance with CCITT I.463 (V.110). Alternatively DSR can be set separately to be continuously ON. The ITA-703 is available as a desk-top unit or as a card for insertion in a 19" card-nest. The card-nest can carry up to fourteen cards. Special hardware for mounting the stand-alone units in a 19" rack can be ordered separately (see Ordering). This hardware enables installation of either one or two units side-by-side. Unit height is only 1U (1.75"), requiring minimal rack space.

FEATURES

The ITA-703, Rate and Interface Converter, enables connection of low speed DTE equipment to a G.703 co-directional interface, for interconnection with the PCM network. Rate conversion is performed according to CCITT I.463 (V.110) and I.460 standards, enabling access to ISDN terminal adapters.

The ITA-703 operates synchronously or asynchronously at V.24 rates up to 19,200 bps. For async rates of 600 bps and higher, the async to sync conversion technique is compatible with CCITT V.14. For async rates lower than 600 bps, the ITA-703 operates synchronously at 19,200 bps and over-samples the async data.

Coupling to the G.703 4-wire interface line is through isolation transformers which, in conjunction with other circuitry, protect against AC or DC overvoltages.

The ITA-703 supports a full duplex transmission rate of 64 kbps for a transmission distance of up to 800 meters ( 1/2 mile) from the G.703 equipment. The high speed transmit timing source is strap-selectable for either :
- Recovered clock from the G.703 interface;
- External timing from the V.24 interface;
- Internal timing.

Diagnostic features include local loopback and remote digital loopback in compliance with CCITT V.54. The operator at either end of the line may test both units and the line when in the digital loopback mode. Loopback can be controlled either from the front panel push-buttons or via pins 18 and 21 of the V.24/RS-232 interface.

V.24 configuration parameters (such as bit rate, bit length and sync/async) can be selected at each ITA-703, or else centrally at the "master" ITA-703. Parameters are downline loaded from the "master" to the "slave" ITA-703.

The control signals RTE and DTR are passed end-to-end to DCD and DSR respectively, in compliance with CCITT I.463 (V.110). Alternatively DSR can be set separately to be continuously ON.

The ITA-703 is available as a desk-top unit or as a card for insertion in a 19" card-nest. The card-nest can carry up to fourteen cards. Special hardware for mounting the stand-alone units in a 19" rack can be ordered separately (see Ordering). This hardware enables installation of either one or two units side-by-side. Unit height is only 1U (1.75"), requiring minimal rack space.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number ITA-703
Product Name Rate and Interface Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 1000Mbps, Single mode 1310nm, LFPT, 40km, SC - IMC-370I-SE-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Cable Length 40000 m (43745 yd)
View Details
2 suppliers
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
High-Speed Ethernet Board with USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details