GarrettCom, Inc. Fiber Optic Mode Converter FMC-101

Description
FEATURES The FMC-101 Fiber Optic Mode Converter provides transparent conversion of fiber optic signals at data rates up to 155 Mbps. FMC-101 converts between any combination of the following wavelengths: 850 nm multimode 1300 nm multimode 1300 nm single mode. An optional laser diode can be ordered separately to extend distances over a single mode fiber optic cable. FMC-101 supports a wide variety of protocols including Ethernet, FDDI, Token Ring, and a variety of ATM rates (such as OC 1, TAXI, OC-3 and STM-1). Bidirectional mode conversion is performed from 850 nm or 1300 nm on the multimode site to 1300 nm (LED or laser) on the single mode side. A single unit is used for conversion between two devices (see Figure 1); a pair of units is used for connecting a pair of devices with multimode interface over single mode infrastructure (see Figure 2). FMC-101 operates at data rates up to 155 Mbps, and supports most optical codes. However, multi-level optical codes and uncoded signals are not supported. Built-in diagnostics support local and remote loopbacks in compliance with ITU V.54 standard. Front panel switches allow manual selection between normal operation and loop performance. FMC-101 can be ordered with either ST or FC connectors. FMC-101 is supplied as a standalone unit. It can be mounted in a 19" rack using the TR-RM rack-mount kit for installation of one or two units.
Description
FEATURES The FMC-101 Fiber Optic Mode Converter provides transparent conversion of fiber optic signals at data rates up to 155 Mbps. FMC-101 converts between any combination of the following wavelengths: 850 nm multimode 1300 nm multimode 1300 nm single mode. An optional laser diode can be ordered separately to extend distances over a single mode fiber optic cable. FMC-101 supports a wide variety of protocols including Ethernet, FDDI, Token Ring, and a variety of ATM rates (such as OC 1, TAXI, OC-3 and STM-1). Bidirectional mode conversion is performed from 850 nm or 1300 nm on the multimode site to 1300 nm (LED or laser) on the single mode side. A single unit is used for conversion between two devices (see Figure 1); a pair of units is used for connecting a pair of devices with multimode interface over single mode infrastructure (see Figure 2). FMC-101 operates at data rates up to 155 Mbps, and supports most optical codes. However, multi-level optical codes and uncoded signals are not supported. Built-in diagnostics support local and remote loopbacks in compliance with ITU V.54 standard. Front panel switches allow manual selection between normal operation and loop performance. FMC-101 can be ordered with either ST or FC connectors. FMC-101 is supplied as a standalone unit. It can be mounted in a 19" rack using the TR-RM rack-mount kit for installation of one or two units.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Mode Converter - FMC-101 - Data Connect Enterprise, Inc.
Olney, MD, USA
Fiber Optic Mode Converter
FMC-101
Fiber Optic Mode Converter FMC-101
FEATURES The FMC-101 Fiber Optic Mode Converter provides transparent conversion of fiber optic signals at data rates up to 155 Mbps. FMC-101 converts between any combination of the following wavelengths: 850 nm multimode 1300 nm multimode 1300 nm single mode. An optional laser diode can be ordered separately to extend distances over a single mode fiber optic cable. FMC-101 supports a wide variety of protocols including Ethernet, FDDI, Token Ring, and a variety of ATM rates (such as OC 1, TAXI, OC-3 and STM-1). Bidirectional mode conversion is performed from 850 nm or 1300 nm on the multimode site to 1300 nm (LED or laser) on the single mode side. A single unit is used for conversion between two devices (see Figure 1); a pair of units is used for connecting a pair of devices with multimode interface over single mode infrastructure (see Figure 2). FMC-101 operates at data rates up to 155 Mbps, and supports most optical codes. However, multi-level optical codes and uncoded signals are not supported. Built-in diagnostics support local and remote loopbacks in compliance with ITU V.54 standard. Front panel switches allow manual selection between normal operation and loop performance. FMC-101 can be ordered with either ST or FC connectors. FMC-101 is supplied as a standalone unit. It can be mounted in a 19" rack using the TR-RM rack-mount kit for installation of one or two units.

FEATURES

  • The FMC-101 Fiber Optic Mode Converter provides transparent conversion of fiber optic signals at data rates up to 155 Mbps.
  • FMC-101 converts between any combination of the following wavelengths:
    • 850 nm multimode
    • 1300 nm multimode
    • 1300 nm single mode.
  • An optional laser diode can be ordered separately to extend distances over a single mode fiber optic cable.
  • FMC-101 supports a wide variety of protocols including Ethernet, FDDI, Token Ring, and a variety of ATM rates (such as OC 1, TAXI, OC-3 and STM-1).
  • Bidirectional mode conversion is performed from 850 nm or 1300 nm on the multimode site to 1300 nm (LED or laser) on the single mode side. A single unit is used for conversion between two devices (see Figure 1); a pair of units is used for connecting a pair of devices with multimode interface over single mode infrastructure (see Figure 2).
  • FMC-101 operates at data rates up to 155 Mbps, and supports most optical codes. However, multi-level optical codes and uncoded signals are not supported.
  • Built-in diagnostics support local and remote loopbacks in compliance with ITU V.54 standard. Front panel switches allow manual selection between normal operation and loop performance.
  • FMC-101 can be ordered with either ST or FC connectors.
  • FMC-101 is supplied as a standalone unit. It can be mounted in a 19" rack using the TR-RM rack-mount kit for installation of one or two units.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number FMC-101
Product Name Fiber Optic Mode Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-EKI-1751I-AE-ND - DigiKey
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network 10/100
Connector RJ-45
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Fast Ethernet-FO Media Converter - 2950 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details