Canoga Perkins Corporation Gigabit Ethernet Fiber Media Converter Model L332

Description
The Canoga Perkins L332 is a managed Gigabit Ethernet Media Converter. It extends Multimode Gigabit segments up to 110km over single mode fiber. It is designed for installation into the Canoga Perkins carrier class UCS platform, and is also available as standalone for desktop or wall-mount installations. The Canoga L332 retimes and reshapes the signal to allow for maximum achievable distances while maintaining data integrity. To our customers, this means reliable long distance extension. NEBS level 3 tested and certified, the L332 provides an extremely reliable, yet cost effective solution suitable for the most stringent network deployments. Optical port options include 850nm (MM), 1310nm and 1550nm (SM). The L332 is also available with single fiber bi-directional optics to allow our customers to maximize their fiber cable utilization. User selectable Link Loss Forwarding, Remote Fault, and Canoga Perkins unique Link Loss Echo features facilitate the troubleshooting of problems on any portion of the link. The L332 supports SNMP management and Telnet access using the UCS Domain Management Module (DMM) capable of managing 240 modules using a single IP address. The network manager may set up and monitor activity through the use of a Command Line Interface (CLI) included with the L332 or by using CanogaView®, a graphics based Network Element Manager. The network manager can also obtain accurate and real-time visual status of the link from a set of front panel LEDs. Features Extends SX and LX Segments up to 110km 802.3z SX, LX, and ZX Compliant Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions. Available with Single Fiber and CWDM Interfaces Rack Mount and Standalone for EdgeAccess UCS1000/1001/1002/10 30 Link Loss Forwarding, Remote Fault, and Link Loss Echo for Troubleshooting and Isolation. Front Panel LEDs for Visual Status Support SNMP through Domain Management Module Hot Swappable and Field Replaceable in all Supported Platforms. Built in Comprehensive User Interface as well as Graphics Based Management through CanogaView® NEBS Level 3 Tested and Certified
Description
The Canoga Perkins L332 is a managed Gigabit Ethernet Media Converter. It extends Multimode Gigabit segments up to 110km over single mode fiber. It is designed for installation into the Canoga Perkins carrier class UCS platform, and is also available as standalone for desktop or wall-mount installations. The Canoga L332 retimes and reshapes the signal to allow for maximum achievable distances while maintaining data integrity. To our customers, this means reliable long distance extension. NEBS level 3 tested and certified, the L332 provides an extremely reliable, yet cost effective solution suitable for the most stringent network deployments. Optical port options include 850nm (MM), 1310nm and 1550nm (SM). The L332 is also available with single fiber bi-directional optics to allow our customers to maximize their fiber cable utilization. User selectable Link Loss Forwarding, Remote Fault, and Canoga Perkins unique Link Loss Echo features facilitate the troubleshooting of problems on any portion of the link. The L332 supports SNMP management and Telnet access using the UCS Domain Management Module (DMM) capable of managing 240 modules using a single IP address. The network manager may set up and monitor activity through the use of a Command Line Interface (CLI) included with the L332 or by using CanogaView®, a graphics based Network Element Manager. The network manager can also obtain accurate and real-time visual status of the link from a set of front panel LEDs. Features Extends SX and LX Segments up to 110km 802.3z SX, LX, and ZX Compliant Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions. Available with Single Fiber and CWDM Interfaces Rack Mount and Standalone for EdgeAccess UCS1000/1001/1002/10 30 Link Loss Forwarding, Remote Fault, and Link Loss Echo for Troubleshooting and Isolation. Front Panel LEDs for Visual Status Support SNMP through Domain Management Module Hot Swappable and Field Replaceable in all Supported Platforms. Built in Comprehensive User Interface as well as Graphics Based Management through CanogaView® NEBS Level 3 Tested and Certified

Suppliers

Company
Product
Description
Supplier Links
Gigabit Ethernet Fiber Media Converter - Model L332 - Data Connect Enterprise, Inc.
Olney, MD, USA
Gigabit Ethernet Fiber Media Converter
Model L332
Gigabit Ethernet Fiber Media Converter Model L332
The Canoga Perkins L332 is a managed Gigabit Ethernet Media Converter. It extends Multimode Gigabit segments up to 110km over single mode fiber. It is designed for installation into the Canoga Perkins carrier class UCS platform, and is also available as standalone for desktop or wall-mount installations. The Canoga L332 retimes and reshapes the signal to allow for maximum achievable distances while maintaining data integrity. To our customers, this means reliable long distance extension. NEBS level 3 tested and certified, the L332 provides an extremely reliable, yet cost effective solution suitable for the most stringent network deployments. Optical port options include 850nm (MM), 1310nm and 1550nm (SM). The L332 is also available with single fiber bi-directional optics to allow our customers to maximize their fiber cable utilization. User selectable Link Loss Forwarding, Remote Fault, and Canoga Perkins unique Link Loss Echo features facilitate the troubleshooting of problems on any portion of the link. The L332 supports SNMP management and Telnet access using the UCS Domain Management Module (DMM) capable of managing 240 modules using a single IP address. The network manager may set up and monitor activity through the use of a Command Line Interface (CLI) included with the L332 or by using CanogaView®, a graphics based Network Element Manager. The network manager can also obtain accurate and real-time visual status of the link from a set of front panel LEDs. Features Extends SX and LX Segments up to 110km 802.3z SX, LX, and ZX Compliant Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions. Available with Single Fiber and CWDM Interfaces Rack Mount and Standalone for EdgeAccess UCS1000/1001/1002/10 30 Link Loss Forwarding, Remote Fault, and Link Loss Echo for Troubleshooting and Isolation. Front Panel LEDs for Visual Status Support SNMP through Domain Management Module Hot Swappable and Field Replaceable in all Supported Platforms. Built in Comprehensive User Interface as well as Graphics Based Management through CanogaView® NEBS Level 3 Tested and Certified

The Canoga Perkins L332 is a managed Gigabit Ethernet Media Converter. It extends Multimode Gigabit segments up to 110km over single mode fiber. It is designed for installation into the Canoga Perkins carrier class UCS platform, and is also available as standalone for desktop or wall-mount installations. The Canoga L332 retimes and reshapes the signal to allow for maximum achievable distances while maintaining data integrity. To our customers, this means reliable long distance extension. NEBS level 3 tested and certified, the L332 provides an extremely reliable, yet cost effective solution suitable for the most stringent network deployments. Optical port options include 850nm (MM), 1310nm and 1550nm (SM). The L332 is also available with single fiber bi-directional optics to allow our customers to maximize their fiber cable utilization. User selectable Link Loss Forwarding, Remote Fault, and Canoga Perkins unique Link Loss Echo features facilitate the troubleshooting of problems on any portion of the link. The L332 supports SNMP management and Telnet access using the UCS Domain Management Module (DMM) capable of managing 240 modules using a single IP address. The network manager may set up and monitor activity through the use of a Command Line Interface (CLI) included with the L332 or by using CanogaView®, a graphics based Network Element Manager. The network manager can also obtain accurate and real-time visual status of the link from a set of front panel LEDs.

Features

  • Extends SX and LX Segments up to 110km
  • 802.3z SX, LX, and ZX Compliant
  • Signal Retiming and Regeneration to Ensure Data Integrity and Ultra
  • Long Extensions.
  • Available with Single Fiber and CWDM Interfaces
  • Rack Mount and Standalone for EdgeAccess
  • UCS1000/1001/1002/1030
  • Link Loss Forwarding, Remote Fault, and Link Loss Echo for
  • Troubleshooting and Isolation.
  • Front Panel LEDs for Visual Status
  • Support SNMP through Domain Management Module
  • Hot Swappable and Field Replaceable in all Supported Platforms.
  • Built in Comprehensive User Interface as well as Graphics Based
  • Management through CanogaView®
  • NEBS Level 3 Tested and Certified
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number Model L332
Product Name Gigabit Ethernet Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-450-SLST-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100
Connector ST
View Details
Industrial Copper to Fiber Ethernet Media Converters - IMC-563 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network Multimode Fiber
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Media Converter - SERBAL™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -30 to 55 C (-22 to 131 F)
Network Single Mode; Fiber Media
View Details