Canoga Perkins Corporation Fast Ethernet Media Converter Model 9103

Description
A cost-effective, compact, -48VDC rack mountable solution that converts signals from 100BASETX to 100BASE-FX and is transparent to half and full duplex operation. The 9103 single or dual Media Converter also supports connectivity of up to 120km over single mode fiber optic cable in full duplex mode.
Description
A cost-effective, compact, -48VDC rack mountable solution that converts signals from 100BASETX to 100BASE-FX and is transparent to half and full duplex operation. The 9103 single or dual Media Converter also supports connectivity of up to 120km over single mode fiber optic cable in full duplex mode.

Suppliers

Company
Product
Description
Supplier Links
Fast Ethernet Media Converter - Model 9103 - Data Connect Enterprise, Inc.
Olney, MD, USA
Fast Ethernet Media Converter
Model 9103
Fast Ethernet Media Converter Model 9103
A cost-effective, compact, -48VDC rack mountable solution that converts signals from 100BASETX to 100BASE-FX and is transparent to half and full duplex operation. The 9103 single or dual Media Converter also supports connectivity of up to 120km over single mode fiber optic cable in full duplex mode.

A cost-effective, compact, -48VDC rack mountable solution that converts signals from 100BASETX to 100BASE-FX and is transparent to half and full duplex operation. The 9103 single or dual Media Converter also supports connectivity of up to 120km over single mode fiber optic cable in full duplex mode.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number Model 9103
Product Name Fast Ethernet Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Display-port To VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network VGA
View Details
Industrial Copper to Fiber Ethernet Media Converters - IMC-563 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network Multimode Fiber
View Details
Mini Hardened Media Converter, 1000Mbps, Single mode 1310nm, LFPT, 40km, SC - IMC-370I-SE-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Cable Length 40000 m (43745 yd)
View Details
2 suppliers
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details