Data Connect Enterprise, Inc. Industrial Gigabit Ethernet To Fiber Media Converter EMC202GigE

Description
The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission,video/a udio file streaming/downloadin g, and server farm connectivity). The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid troubleshooting. Port connectors are shielded RJ-45. The width of the Data Connect EMC202GigE series is just 33 mm, so it can be used where space is important. Features: Automatic MDI / MDI-X crossover for plug-and-play Store-and-forward architecture Full duplex IEEE 802.3x 3.2Gbps high performance memory bandwidth Frame buffer memory: 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses Supports +10~+30Vdc voltage Reverse Polarity Protection Supports operating temperatures from 0 ~ +70°C DIN-Rail mount
Description
The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission,video/a udio file streaming/downloadin g, and server farm connectivity). The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid troubleshooting. Port connectors are shielded RJ-45. The width of the Data Connect EMC202GigE series is just 33 mm, so it can be used where space is important. Features: Automatic MDI / MDI-X crossover for plug-and-play Store-and-forward architecture Full duplex IEEE 802.3x 3.2Gbps high performance memory bandwidth Frame buffer memory: 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses Supports +10~+30Vdc voltage Reverse Polarity Protection Supports operating temperatures from 0 ~ +70°C DIN-Rail mount

Suppliers

Company
Product
Description
Supplier Links
Industrial Gigabit Ethernet To Fiber Media Converter - EMC202GigE - Data Connect Enterprise, Inc.
Olney, MD, USA
Industrial Gigabit Ethernet To Fiber Media Converter
EMC202GigE
Industrial Gigabit Ethernet To Fiber Media Converter EMC202GigE
The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission,video/a udio file streaming/downloadin g, and server farm connectivity). The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid troubleshooting. Port connectors are shielded RJ-45. The width of the Data Connect EMC202GigE series is just 33 mm, so it can be used where space is important. Features: Automatic MDI / MDI-X crossover for plug-and-play Store-and-forward architecture Full duplex IEEE 802.3x 3.2Gbps high performance memory bandwidth Frame buffer memory: 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses Supports +10~+30Vdc voltage Reverse Polarity Protection Supports operating temperatures from 0 ~ +70°C DIN-Rail mount

The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals.

That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission,video/audio file streaming/downloading, and server farm connectivity).

The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid troubleshooting. Port connectors are shielded RJ-45. The width of the Data Connect EMC202GigE series is just 33 mm, so it can be used where space is important.

Features:

Automatic MDI / MDI-X crossover for plug-and-play
Store-and-forward architecture
Full duplex IEEE 802.3x
3.2Gbps high performance memory bandwidth
Frame buffer memory: 512 Kbit
Integrated look-up engine with dedicated 1 K unicast
MAC addresses
Supports +10~+30Vdc voltage
Reverse Polarity Protection
Supports operating temperatures from 0 ~ +70°C DIN-Rail mount

Supplier's Site
Industrial Gigabit Ethernet To Fiber - EMC202GigE - Data Connect Enterprise, Inc.
Olney, MD, USA
Industrial Gigabit Ethernet To Fiber
EMC202GigE
Industrial Gigabit Ethernet To Fiber EMC202GigE
The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission,video/a udio file streaming/downloadin g, and server farm connectivity). The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid troubleshooting. Port connectors are shielded RJ-45. The width of the Data Connect EMC202GigE series is just 33 mm, so it can be used where space is important. Features: Automatic MDI / MDI-X crossover for plug-and-play Store-and-forward architecture Full duplex IEEE 802.3x 3.2Gbps high performance memory bandwidth Frame buffer memory: 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses Supports +10~+30Vdc voltage Reverse Polarity Protection Supports operating temperatures from 0 ~ +70°C DIN-Rail mount

The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals.

That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission,video/audio file streaming/downloading, and server farm connectivity).

The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid troubleshooting. Port connectors are shielded RJ-45. The width of the Data Connect EMC202GigE series is just 33 mm, so it can be used where space is important.

Features:

  • Automatic MDI / MDI-X crossover for plug-and-play
  • Store-and-forward architecture
  • Full duplex IEEE 802.3x
  • 3.2Gbps high performance memory bandwidth
  • Frame buffer memory: 512 Kbit
  • Integrated look-up engine with dedicated 1 K unicast
  • MAC addresses
  • Supports +10~+30Vdc voltage
  • Reverse Polarity Protection
  • Supports operating temperatures from 0 ~ +70°C DIN-Rail mount
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number EMC202GigE
Product Name Industrial Gigabit Ethernet To Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Male 4K Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Male 4K
View Details
Hardened Copper to Fiber Ethernet Media Converters - HMC-672E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
RS-485 Optical Bit-Driver® Pt-Pt - 2345 - S.I. Tech, Inc.
Specs
Form Factor Board
Features Rack Mount; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 2725970 - RS Components, Ltd.
Specs
Connector RJ-45; SFP, RJ45
View Details