EtherWAN Systems, Inc. Magnum Hardened Media Converter FT14H

Description
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and on the end, provide status information from any direction • Metal enclosure. Panel mounting, DIN-Rail or, Rack-mount tray option Description Robust packaging, extended temperatures models, a selection of AC and DC power types, ease-of-use features, and energy efficiency are the primary characteristics of the Magnum™ 10Mb FT14 regular and FT14H Hardened Media Converters. All models offer a graceful way to convert and transfer data between twisted pair and fiber ST-type multi-mode and single-mode network cables for media flexibility in new or expanded 10Mb Ethernet networks. They comply with the Ethernet V1.0 / 2.0 specifications and the IEEE 802.3 standards. Power consumed in use is only 1.5 watts. The FT14 units are for wiring closet and factory floor environments and use an external AC power supply for 0° to 50°C ambient temperature. All power supply units are UL and CE tested and approved for their specified rating. A heavy duty metal case with convection cooling is featured. The units can be mounted securely on a closet wall or the side of cabinet by using the metal panel mounting clips included. A rack-mount tray option is available, for up to 16 units. The FT14H Hardened unit features a sealed metal case which is also used as a heat sink. No internal air flow is required for cooling, so the FT14H resists dust, dirt, moisture, insects and smoke, and prevents internal damage to the unit in case of fire. Choices of FT14H models for external AC or internal DC power are available. The DC power input may be nominally 9V, 24V, or -48V. Ambient temperature rating is up to –40°C to +75°C depending on the power source option used. The FT14H is suitable for temperature un-controlled “outdoor” applications. Mounting options include panel-mounting, DIN-rail, or rack-mount tray. Magnum FT14 and FT14H 10Mb Fiber Media Converters are designed to provide reliable operation, even in stressed industrial-strength environments. Their high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). Like all Magnum Ethernet connectivity products, they are backed by a three year warranty.
Description
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and on the end, provide status information from any direction • Metal enclosure. Panel mounting, DIN-Rail or, Rack-mount tray option Description Robust packaging, extended temperatures models, a selection of AC and DC power types, ease-of-use features, and energy efficiency are the primary characteristics of the Magnum™ 10Mb FT14 regular and FT14H Hardened Media Converters. All models offer a graceful way to convert and transfer data between twisted pair and fiber ST-type multi-mode and single-mode network cables for media flexibility in new or expanded 10Mb Ethernet networks. They comply with the Ethernet V1.0 / 2.0 specifications and the IEEE 802.3 standards. Power consumed in use is only 1.5 watts. The FT14 units are for wiring closet and factory floor environments and use an external AC power supply for 0° to 50°C ambient temperature. All power supply units are UL and CE tested and approved for their specified rating. A heavy duty metal case with convection cooling is featured. The units can be mounted securely on a closet wall or the side of cabinet by using the metal panel mounting clips included. A rack-mount tray option is available, for up to 16 units. The FT14H Hardened unit features a sealed metal case which is also used as a heat sink. No internal air flow is required for cooling, so the FT14H resists dust, dirt, moisture, insects and smoke, and prevents internal damage to the unit in case of fire. Choices of FT14H models for external AC or internal DC power are available. The DC power input may be nominally 9V, 24V, or -48V. Ambient temperature rating is up to –40°C to +75°C depending on the power source option used. The FT14H is suitable for temperature un-controlled “outdoor” applications. Mounting options include panel-mounting, DIN-rail, or rack-mount tray. Magnum FT14 and FT14H 10Mb Fiber Media Converters are designed to provide reliable operation, even in stressed industrial-strength environments. Their high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). Like all Magnum Ethernet connectivity products, they are backed by a three year warranty.

Suppliers

Company
Product
Description
Supplier Links
Magnum Hardened Media Converter - FT14H - Data Connect Enterprise, Inc.
Olney, MD, USA
Magnum Hardened Media Converter
FT14H
Magnum Hardened Media Converter FT14H
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and on the end, provide status information from any direction • Metal enclosure. Panel mounting, DIN-Rail or, Rack-mount tray option Description Robust packaging, extended temperatures models, a selection of AC and DC power types, ease-of-use features, and energy efficiency are the primary characteristics of the Magnum™ 10Mb FT14 regular and FT14H Hardened Media Converters. All models offer a graceful way to convert and transfer data between twisted pair and fiber ST-type multi-mode and single-mode network cables for media flexibility in new or expanded 10Mb Ethernet networks. They comply with the Ethernet V1.0 / 2.0 specifications and the IEEE 802.3 standards. Power consumed in use is only 1.5 watts. The FT14 units are for wiring closet and factory floor environments and use an external AC power supply for 0° to 50°C ambient temperature. All power supply units are UL and CE tested and approved for their specified rating. A heavy duty metal case with convection cooling is featured. The units can be mounted securely on a closet wall or the side of cabinet by using the metal panel mounting clips included. A rack-mount tray option is available, for up to 16 units. The FT14H Hardened unit features a sealed metal case which is also used as a heat sink. No internal air flow is required for cooling, so the FT14H resists dust, dirt, moisture, insects and smoke, and prevents internal damage to the unit in case of fire. Choices of FT14H models for external AC or internal DC power are available. The DC power input may be nominally 9V, 24V, or -48V. Ambient temperature rating is up to –40°C to +75°C depending on the power source option used. The FT14H is suitable for temperature un-controlled “outdoor” applications. Mounting options include panel-mounting, DIN-rail, or rack-mount tray. Magnum FT14 and FT14H 10Mb Fiber Media Converters are designed to provide reliable operation, even in stressed industrial-strength environments. Their high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). Like all Magnum Ethernet connectivity products, they are backed by a three year warranty.

Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and on the end, provide status information from any direction • Metal enclosure. Panel mounting, DIN-Rail or, Rack-mount tray option

Description

Robust packaging, extended temperatures models, a selection of AC and DC power types, ease-of-use features, and energy efficiency are the primary characteristics of the Magnum™ 10Mb FT14 regular and FT14H Hardened Media Converters. All models offer a graceful way to convert and transfer data between twisted pair and fiber ST-type multi-mode and single-mode network cables for media flexibility in new or expanded 10Mb Ethernet networks. They comply with the Ethernet V1.0 / 2.0 specifications and the IEEE 802.3 standards. Power consumed in use is only 1.5 watts.
The FT14 units are for wiring closet and factory floor environments and use an external AC power supply for 0° to 50°C ambient temperature. All power supply units are UL and CE tested and approved for their specified rating. A heavy duty metal case with convection cooling is featured. The units can be mounted securely on a closet wall or the side of cabinet by using the metal panel mounting clips included. A rack-mount tray option is available, for up to 16 units.
The FT14H Hardened unit features a sealed metal case which is also used as a heat sink. No internal air flow is required for cooling, so the FT14H resists dust, dirt, moisture, insects and smoke, and prevents internal damage to the unit in case of fire.
Choices of FT14H models for external AC or internal DC power are available. The DC power input may be nominally 9V, 24V, or -48V. Ambient temperature rating is up to –40°C to +75°C depending on the power source option used. The FT14H is suitable for temperature un-controlled “outdoor” applications. Mounting options include panel-mounting, DIN-rail, or rack-mount tray.
Magnum FT14 and FT14H 10Mb Fiber Media Converters are designed to provide reliable operation, even in stressed industrial-strength environments. Their high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). Like all Magnum Ethernet connectivity products, they are backed by a three year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number FT14H
Product Name Magnum Hardened Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - SERBAL™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -30 to 55 C (-22 to 131 F)
Network Single Mode; Fiber Media
View Details
RS 422 - Fiber Optic Bit Driver® - 2857V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 640476 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; RJ45
View Details