GarrettCom, Inc. Media Converters 15 Series

Description
Features • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST • Installs easily - simply attach cable segments to appropriate connectors on converter • Provides diagnostic and network status information at a glance through a full set of LEDs • Compact package, external power supply • Rugged metal enclosure, three year warranty Description Magnum 10Mb Media Converters offer a compact, cost-effective way to adapt a pre-existing Ethernet cabling configuration as network requirements change. Models are available for all media combinations and fiber connector types. They offer a graceful way to convert and transmit data among 10Mb twisted-pair, fiber, and thin coaxial network environments. They cost significantly less than full repeaters and can be used whenever media distance limitations will not be exceeded in the new environment. All units are compatible with Ethernet V 1.0 / 2.0 specifications and comply with IEEE 802.3 standards. Magnum Media Converters are easy to install even in very tight spaces. Media cables are simply attached to the corresponding Media Converter ports. The units, which are smaller than a bar of soap, can be mounted vertically on an office wall or the side of a desk or cabinet. Furthermore, the LEDs are mounted in a beveled edge for viewing at any angle. The external power supply plugs into a nearby AC wall socket or power strip. Each converter has a full set of LEDs that convey essential diagnostic and status information. Magnum Media Converters are designed for low-temperature operation over an extended period, and as a result, they are some of the most reliable in the industry. Their high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). Like all Magnum Ethernet connectivity products, they are designed and manufactured in the USA and are backed by a three year warranty.
Description
Features • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST • Installs easily - simply attach cable segments to appropriate connectors on converter • Provides diagnostic and network status information at a glance through a full set of LEDs • Compact package, external power supply • Rugged metal enclosure, three year warranty Description Magnum 10Mb Media Converters offer a compact, cost-effective way to adapt a pre-existing Ethernet cabling configuration as network requirements change. Models are available for all media combinations and fiber connector types. They offer a graceful way to convert and transmit data among 10Mb twisted-pair, fiber, and thin coaxial network environments. They cost significantly less than full repeaters and can be used whenever media distance limitations will not be exceeded in the new environment. All units are compatible with Ethernet V 1.0 / 2.0 specifications and comply with IEEE 802.3 standards. Magnum Media Converters are easy to install even in very tight spaces. Media cables are simply attached to the corresponding Media Converter ports. The units, which are smaller than a bar of soap, can be mounted vertically on an office wall or the side of a desk or cabinet. Furthermore, the LEDs are mounted in a beveled edge for viewing at any angle. The external power supply plugs into a nearby AC wall socket or power strip. Each converter has a full set of LEDs that convey essential diagnostic and status information. Magnum Media Converters are designed for low-temperature operation over an extended period, and as a result, they are some of the most reliable in the industry. Their high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). Like all Magnum Ethernet connectivity products, they are designed and manufactured in the USA and are backed by a three year warranty.

Suppliers

Company
Product
Description
Supplier Links
Media Converters - 15 Series - Data Connect Enterprise, Inc.
Olney, MD, USA
Media Converters
15 Series
Media Converters 15 Series
Features • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST • Installs easily - simply attach cable segments to appropriate connectors on converter • Provides diagnostic and network status information at a glance through a full set of LEDs • Compact package, external power supply • Rugged metal enclosure, three year warranty Description Magnum 10Mb Media Converters offer a compact, cost-effective way to adapt a pre-existing Ethernet cabling configuration as network requirements change. Models are available for all media combinations and fiber connector types. They offer a graceful way to convert and transmit data among 10Mb twisted-pair, fiber, and thin coaxial network environments. They cost significantly less than full repeaters and can be used whenever media distance limitations will not be exceeded in the new environment. All units are compatible with Ethernet V 1.0 / 2.0 specifications and comply with IEEE 802.3 standards. Magnum Media Converters are easy to install even in very tight spaces. Media cables are simply attached to the corresponding Media Converter ports. The units, which are smaller than a bar of soap, can be mounted vertically on an office wall or the side of a desk or cabinet. Furthermore, the LEDs are mounted in a beveled edge for viewing at any angle. The external power supply plugs into a nearby AC wall socket or power strip. Each converter has a full set of LEDs that convey essential diagnostic and status information. Magnum Media Converters are designed for low-temperature operation over an extended period, and as a result, they are some of the most reliable in the industry. Their high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). Like all Magnum Ethernet connectivity products, they are designed and manufactured in the USA and are backed by a three year warranty.

Features

• Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST

• Installs easily - simply attach cable segments to appropriate connectors on converter

• Provides diagnostic and network status information at a glance through a full set of LEDs

• Compact package, external power supply

• Rugged metal enclosure, three year warranty

Description

Magnum 10Mb Media Converters offer a compact, cost-effective way to adapt a pre-existing Ethernet cabling configuration as network requirements change. Models are available for all media combinations and fiber connector types. They offer a graceful way to convert and transmit data among 10Mb twisted-pair, fiber, and thin coaxial network environments. They cost significantly less than full repeaters and can be used whenever media distance limitations will not be exceeded in the new environment.
All units are compatible with Ethernet V 1.0 / 2.0 specifications and comply with IEEE 802.3 standards. Magnum Media Converters are easy to install even in very tight spaces. Media cables are simply attached to the corresponding Media Converter ports. The units, which are smaller than a bar of soap, can be mounted vertically on an office wall or the side of a desk or cabinet. Furthermore, the LEDs are mounted in a beveled edge for viewing at any angle.
The external power supply plugs into a nearby AC wall socket or power strip. Each converter has a full set of LEDs that convey essential diagnostic and status information.
Magnum Media Converters are designed for low-temperature operation over an extended period, and as a result, they are some of the most reliable in the industry. Their high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI).
Like all Magnum Ethernet connectivity products, they are designed and manufactured in the USA and are backed by a three year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number 15 Series
Product Name Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP/155-ED, SS-SM/SC (1550T/1310R) 20Km ( also known as 808-38122) - SFP-FSS-20KRX - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Simplex SC
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Asynchronous Optical Bit-Driver® - 2005V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details