Molex Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies 734120114

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Series: 73412 Product Status: Active Connector Style: U.FL (UMCC) Connector Type: Receptacle, Male Pin Contact Termination: Solder Impedance: 50 Ohms
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Series: 73412 Product Status: Active Connector Style: U.FL (UMCC) Connector Type: Receptacle, Male Pin Contact Termination: Solder Impedance: 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Series: 73412 Product Status: Active Connector Style: U.FL (UMCC) Connector Type: Receptacle, Male Pin Contact Termination: Solder Impedance: 50 Ohms

Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Series: 73412
Product Status: Active
Connector Style: U.FL (UMCC)
Connector Type: Receptacle, Male Pin
Contact Termination: Solder
Impedance: 50 Ohms

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> RF Connectors / Coaxial Connectors
734120114
Connectors >> RF Connectors / Coaxial Connectors 734120114
1 Inner needle IPEX Board Edge 1.3mm 6GHz 2mm SMD RF Connectors / Coaxial Connectors ROHS

1 Inner needle IPEX Board Edge 1.3mm 6GHz 2mm SMD RF Connectors / Coaxial Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 734120114
Product Name Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Connectors >> RF Connectors / Coaxial Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight; Straight
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details