RECEPTACLE TYPE
1.15 INCH L X 0.75 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
100 PER BAG STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
HOUSING MATERIAL FLAME RETARDANT POLYMER
SNAP FIT MODEL
Hubbell Incorporated
Newark, An Avnet Company
Done
Datasheet
Description
RECEPTACLE TYPE
1.15 INCH L X 0.75 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
100 PER BAG STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
HOUSING MATERIAL FLAME RETARDANT POLYMER
SNAP FIT MODEL
RECEPTACLE TYPE
1.15 INCH L X 0.75 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
100 PER BAG STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
HOUSING MATERIAL FLAME RETARDANT POLYMER
SNAP FIT MODEL
RECEPTACLE TYPE
1.15 INCH L X 0.75 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION