CONNECTOR TYPE
SNAP IN INSTALLATION
RG6, RG59 CABLE TYPE
STRAIGHT CONFIGURATION
25 PER CARTON STANDARD PACKAGE
2 MICRO INCH BRASS BODY MATERIAL
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
HUBBELL[R] BRAND
CONTACT MATERIAL FINISH GOLD PLATED, COLOR ALMOND
Hubbell Incorporated
Done
Datasheet
Description
CONNECTOR TYPE
SNAP IN INSTALLATION
RG6, RG59 CABLE TYPE
STRAIGHT CONFIGURATION
25 PER CARTON STANDARD PACKAGE
2 MICRO INCH BRASS BODY MATERIAL
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
HUBBELL[R] BRAND
CONTACT MATERIAL FINISH GOLD PLATED, COLOR ALMOND
CONNECTOR TYPE
SNAP IN INSTALLATION
RG6, RG59 CABLE TYPE
STRAIGHT CONFIGURATION
25 PER CARTON STANDARD PACKAGE
2 MICRO INCH BRASS BODY MATERIAL
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
HUBBELL[R] BRAND
CONTACT MATERIAL FINISH GOLD PLATED, COLOR ALMOND