Hubbell Incorporated Coaxial Connector SFRCGNFFBK

Description
RECEPTACLE TYPE 1.14 INCH L X 0.77 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR BLACK INSULATOR COLOR GREEN SFRC MODEL
Datasheet
Description
RECEPTACLE TYPE 1.14 INCH L X 0.77 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR BLACK INSULATOR COLOR GREEN SFRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFRCGNFFBK - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFRCGNFFBK
Coaxial Connector SFRCGNFFBK
RECEPTACLE TYPE 1.14 INCH L X 0.77 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR BLACK INSULATOR COLOR GREEN SFRC MODEL
  • RECEPTACLE TYPE
  • 1.14 INCH L X 0.77 INCH W SIZE
  • SNAP-ON INSTALLATION
  • RG6, RG59, MINI-COAX CABLE TYPE
  • TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • BRASS BODY MATERIAL
  • GOLD CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • RCA, F/F COUPLING STYLE
  • ISTATION[TM] BRAND
  • HOUSING MATERIAL FLAME RETARDANT POLYMER
  • HOUSING COLOR BLACK
  • INSULATOR COLOR GREEN
  • SFRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Coaxial Connectors
Product Number SFRCGNFFBK
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details