CONNECTOR TYPE
SNAP-ON INSTALLATION
UL (CANADA AND US) APPROVAL
HOME THEATER, SURROUND SOUND SYSTEMS, ENTERTAINMENT SYSTEMS AND SPEAKER CONNECTIONS APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
24 TO 14 AWG STRANDED CENTER CONDUCTOR SIZE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR RED
SFSPG MODEL
Hubbell Incorporated
Done
Datasheet
Description
CONNECTOR TYPE
SNAP-ON INSTALLATION
UL (CANADA AND US) APPROVAL
HOME THEATER, SURROUND SOUND SYSTEMS, ENTERTAINMENT SYSTEMS AND SPEAKER CONNECTIONS APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
24 TO 14 AWG STRANDED CENTER CONDUCTOR SIZE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR RED
SFSPG MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
UL (CANADA AND US) APPROVAL
HOME THEATER, SURROUND SOUND SYSTEMS, ENTERTAINMENT SYSTEMS AND SPEAKER CONNECTIONS APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
24 TO 14 AWG STRANDED CENTER CONDUCTOR SIZE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR RED
SFSPG MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
UL (CANADA AND US) APPROVAL
HOME THEATER, SURROUND SOUND SYSTEMS, ENTERTAINMENT SYSTEMS AND SPEAKER CONNECTIONS APPLICATION