Hubbell Incorporated Coaxial Connector SFBTI

Description
CONNECTOR TYPE SNAP IN INSTALLATION RG6, RG59 CABLE TYPE STRAIGHT CONFIGURATION CATV, CCTV, HDTV SATELLITE, VCR, SECURITY AND SURVEILLANCE SYSTEM, TV APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 50 OHM IMPEDANCE BNC, F/F COUPLING STYLE HUBBELL[R] BRAND CONTACT MATERIAL FINISH NICKEL PLATED, COLOR TELCO IVORY
Datasheet
Description
CONNECTOR TYPE SNAP IN INSTALLATION RG6, RG59 CABLE TYPE STRAIGHT CONFIGURATION CATV, CCTV, HDTV SATELLITE, VCR, SECURITY AND SURVEILLANCE SYSTEM, TV APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 50 OHM IMPEDANCE BNC, F/F COUPLING STYLE HUBBELL[R] BRAND CONTACT MATERIAL FINISH NICKEL PLATED, COLOR TELCO IVORY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFBTI - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFBTI
Coaxial Connector SFBTI
CONNECTOR TYPE SNAP IN INSTALLATION RG6, RG59 CABLE TYPE STRAIGHT CONFIGURATION CATV, CCTV, HDTV SATELLITE, VCR, SECURITY AND SURVEILLANCE SYSTEM, TV APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 50 OHM IMPEDANCE BNC, F/F COUPLING STYLE HUBBELL[R] BRAND CONTACT MATERIAL FINISH NICKEL PLATED, COLOR TELCO IVORY
  • CONNECTOR TYPE
  • SNAP IN INSTALLATION
  • RG6, RG59 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • CATV, CCTV, HDTV SATELLITE, VCR, SECURITY AND SURVEILLANCE SYSTEM, TV APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 50 OHM IMPEDANCE
  • BNC, F/F COUPLING STYLE
  • HUBBELL[R] BRAND
  • CONTACT MATERIAL FINISH NICKEL PLATED, COLOR TELCO IVORY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Coaxial Connectors
Product Number SFBTI
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
Binding Post to Banana Plug, Adapter - 9329 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - TE-A-2435-FF - Maury Microwave
Specs
Gender Female / Jack
Frequency 26.500 GHz
View Details