RECEPTACLE TYPE
1.163 INCH L SIZE
SNAP-ON INSTALLATION
CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE
AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
24 AWG CENTER CONDUCTOR SIZE
RCA COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
INSULATOR COLOR YELLOW
SFRC110 MODEL
Hubbell Incorporated
Done
Datasheet
Description
RECEPTACLE TYPE
1.163 INCH L SIZE
SNAP-ON INSTALLATION
CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE
AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
24 AWG CENTER CONDUCTOR SIZE
RCA COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
INSULATOR COLOR YELLOW
SFRC110 MODEL
RECEPTACLE TYPE
1.163 INCH L SIZE
SNAP-ON INSTALLATION
CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE
AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
24 AWG CENTER CONDUCTOR SIZE
RCA COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
INSULATOR COLOR YELLOW
SFRC110 MODEL
RECEPTACLE TYPE
1.163 INCH L SIZE
SNAP-ON INSTALLATION
CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE
AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR, SECURITY AND SURVEILLANCE SYSTEM APPLICATION