Hubbell Incorporated Coaxial Connector SFFGOW

Description
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR OFFICE WHITE SFFG MODEL
Datasheet
Description
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR OFFICE WHITE SFFG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFFGOW - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFFGOW
Coaxial Connector SFFGOW
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR OFFICE WHITE SFFG MODEL
  • CONNECTOR TYPE
  • SNAP-ON INSTALLATION
  • RG6, RG59 CABLE TYPE
  • TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • BRASS BODY MATERIAL
  • GOLD CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • F, BULKHEAD F/F COUPLING STYLE
  • ISTATION[TM] BRAND
  • HOUSING MATERIAL FLAME RETARDANT POLYMER
  • HOUSING COLOR OFFICE WHITE
  • SFFG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Coaxial Connectors
Product Number SFFGOW
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3S - kTB Solutions
Specs
Frequency 0.000 to 27.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
SMA Female to BNC Male, Adapter - 9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
View Details