CONNECTOR TYPE
SNAP-ON INSTALLATION
UL (CANADA AND US) APPROVAL
VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS, CAMCORDERS, PROJECTORS, HOME THEATER AND ENTERTAINMENT SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
24 AWG SOLID CENTER CONDUCTOR SIZE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
SF MODEL
Hubbell Incorporated
Done
Datasheet
Description
CONNECTOR TYPE
SNAP-ON INSTALLATION
UL (CANADA AND US) APPROVAL
VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS, CAMCORDERS, PROJECTORS, HOME THEATER AND ENTERTAINMENT SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
24 AWG SOLID CENTER CONDUCTOR SIZE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
SF MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
UL (CANADA AND US) APPROVAL
VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS, CAMCORDERS, PROJECTORS, HOME THEATER AND ENTERTAINMENT SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
24 AWG SOLID CENTER CONDUCTOR SIZE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
SF MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
UL (CANADA AND US) APPROVAL
VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS, CAMCORDERS, PROJECTORS, HOME THEATER AND ENTERTAINMENT SYSTEM APPLICATION