RECEPTACLE TYPE
SNAP ON INSTALLATION
25 PER CARTON STANDARD PACKAGE
FLAME RETARDANT POLYMER BODY MATERIAL
GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
RCA, F/F COUPLING STYLE
FINISH OFFICE TELCO IVORY/BLUE
Hubbell Incorporated
Done
Datasheet
Description
RECEPTACLE TYPE
SNAP ON INSTALLATION
25 PER CARTON STANDARD PACKAGE
FLAME RETARDANT POLYMER BODY MATERIAL
GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
RCA, F/F COUPLING STYLE
FINISH OFFICE TELCO IVORY/BLUE
RECEPTACLE TYPE
SNAP ON INSTALLATION
25 PER CARTON STANDARD PACKAGE
FLAME RETARDANT POLYMER BODY MATERIAL
GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
RCA, F/F COUPLING STYLE
FINISH OFFICE TELCO IVORY/BLUE