Hubbell Wiring Device-Kellems Coaxial Connector FCN100

Description
RECEPTACLE TYPE 1.15 INCH L X 0.75 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 100 PER BAG STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE HOUSING MATERIAL FLAME RETARDANT POLYMER SNAP FIT MODEL
Description
RECEPTACLE TYPE 1.15 INCH L X 0.75 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 100 PER BAG STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE HOUSING MATERIAL FLAME RETARDANT POLYMER SNAP FIT MODEL

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - FCN100 - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
FCN100
Coaxial Connector FCN100
RECEPTACLE TYPE 1.15 INCH L X 0.75 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 100 PER BAG STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE HOUSING MATERIAL FLAME RETARDANT POLYMER SNAP FIT MODEL
  • RECEPTACLE TYPE
  • 1.15 INCH L X 0.75 INCH W SIZE
  • SNAP-ON INSTALLATION
  • RG6, RG59 CABLE TYPE
  • TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
  • 100 PER BAG STANDARD PACKAGE
  • BRASS BODY MATERIAL
  • NICKEL CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • F, BULKHEAD F/F COUPLING STYLE
  • HOUSING MATERIAL FLAME RETARDANT POLYMER
  • SNAP FIT MODEL
Supplier's Site
Conn, F Conn,f/f,nickel,100Pk Hubbell Wiring Devices - 93Y4324 - Newark, An Avnet Company
Chicago, IL, United States
Conn, F Conn,f/f,nickel,100Pk Hubbell Wiring Devices
93Y4324
Conn, F Conn,f/f,nickel,100Pk Hubbell Wiring Devices 93Y4324
CONN, F CONN,F/F,NICKEL,100P K

CONN, F CONN,F/F,NICKEL,100PK

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number FCN100 93Y4324
Product Name Coaxial Connector Conn, F Conn,f/f,nickel,100Pk Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-N-FF - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details