RECEPTACLE TYPE
SNAP ON INSTALLATION
25 PER CARTON STANDARD PACKAGE
FLAME RETARDANT POLYMER BODY MATERIAL
NICKEL/GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
24 TO 18 AWG CENTER CONDUCTOR SIZE
RCA COUPLING STYLE
FINISH GRAY/BLUE
Hubbell Incorporated
Done
Datasheet
Description
RECEPTACLE TYPE
SNAP ON INSTALLATION
25 PER CARTON STANDARD PACKAGE
FLAME RETARDANT POLYMER BODY MATERIAL
NICKEL/GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
24 TO 18 AWG CENTER CONDUCTOR SIZE
RCA COUPLING STYLE
FINISH GRAY/BLUE
RECEPTACLE TYPE
SNAP ON INSTALLATION
25 PER CARTON STANDARD PACKAGE
FLAME RETARDANT POLYMER BODY MATERIAL
NICKEL/GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
24 TO 18 AWG CENTER CONDUCTOR SIZE
RCA COUPLING STYLE
FINISH GRAY/BLUE