RECEPTACLE TYPE
SNAP-ON INSTALLATION
CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE
UL (CANADA AND US) APPROVAL
VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS, CAMCORDERS, PROJECTORS, HOME THEATER AND ENTERTAINMENT SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
24 AWG SOLID CENTER CONDUCTOR SIZE
F/F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
SF MODEL
Hubbell Incorporated
Done
Datasheet
Description
RECEPTACLE TYPE
SNAP-ON INSTALLATION
CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE
UL (CANADA AND US) APPROVAL
VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS, CAMCORDERS, PROJECTORS, HOME THEATER AND ENTERTAINMENT SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
24 AWG SOLID CENTER CONDUCTOR SIZE
F/F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
SF MODEL
RECEPTACLE TYPE
SNAP-ON INSTALLATION
CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE
UL (CANADA AND US) APPROVAL
VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS, CAMCORDERS, PROJECTORS, HOME THEATER AND ENTERTAINMENT SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
24 AWG SOLID CENTER CONDUCTOR SIZE
F/F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
SF MODEL
RECEPTACLE TYPE
SNAP-ON INSTALLATION
CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE
UL (CANADA AND US) APPROVAL
VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS, CAMCORDERS, PROJECTORS, HOME THEATER AND ENTERTAINMENT SYSTEM APPLICATION