SNAP ON INSTALLATION
RG-6, RG-59 CABLE TYPE
25 PER CARTON STANDARD PACKAGE
FLAME RETARDANT POLYMER BODY MATERIAL
GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
RCA, F/F COUPLING STYLE
FINISH OFFICE WHITE
Hubbell Incorporated
Done
Datasheet
Description
SNAP ON INSTALLATION
RG-6, RG-59 CABLE TYPE
25 PER CARTON STANDARD PACKAGE
FLAME RETARDANT POLYMER BODY MATERIAL
GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
RCA, F/F COUPLING STYLE
FINISH OFFICE WHITE
SNAP ON INSTALLATION
RG-6, RG-59 CABLE TYPE
25 PER CARTON STANDARD PACKAGE
FLAME RETARDANT POLYMER BODY MATERIAL
GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
RCA, F/F COUPLING STYLE
FINISH OFFICE WHITE