RECEPTACLE TYPE
0.91 INCH L X 0.75 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59, MINI-COAX CABLE TYPE
AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
30 TO 20 AWG CENTER CONDUCTOR SIZE
RCA, F/F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR ELECTRIC IVORY
INSULATOR COLOR GREEN
SFRC MODEL
Hubbell Incorporated
Done
Datasheet
Description
RECEPTACLE TYPE
0.91 INCH L X 0.75 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59, MINI-COAX CABLE TYPE
AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
30 TO 20 AWG CENTER CONDUCTOR SIZE
RCA, F/F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR ELECTRIC IVORY
INSULATOR COLOR GREEN
SFRC MODEL
RECEPTACLE TYPE
0.91 INCH L X 0.75 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59, MINI-COAX CABLE TYPE
AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
30 TO 20 AWG CENTER CONDUCTOR SIZE
RCA, F/F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR ELECTRIC IVORY
INSULATOR COLOR GREEN
SFRC MODEL
RECEPTACLE TYPE
0.91 INCH L X 0.75 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59, MINI-COAX CABLE TYPE
AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR, SECURITY AND SURVEILLANCE SYSTEM APPLICATION