VIDEO CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6/RG59 CABLE TYPE
UL APPROVAL
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
FLAME RETARDANT HIGH IMPACT THERMOPLASTIC BODY MATERIAL
GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
F/F COUPLING STYLE
ROHS COMPLIANT
COLOR IVORY
VOLTAGE RATING 1414 VDC, 1000 V RMS
BANDWIDTH 3 GHZ
Hubbell Incorporated
Newark, An Avnet Company
Done
Datasheet
Description
VIDEO CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6/RG59 CABLE TYPE
UL APPROVAL
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
FLAME RETARDANT HIGH IMPACT THERMOPLASTIC BODY MATERIAL
GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
F/F COUPLING STYLE
ROHS COMPLIANT
COLOR IVORY
VOLTAGE RATING 1414 VDC, 1000 V RMS
BANDWIDTH 3 GHZ
VIDEO CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6/RG59 CABLE TYPE
UL APPROVAL
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
FLAME RETARDANT HIGH IMPACT THERMOPLASTIC BODY MATERIAL
GOLD PLATED BRASS CONTACT MATERIAL
75 OHM IMPEDANCE
F/F COUPLING STYLE
ROHS COMPLIANT
COLOR IVORY
VOLTAGE RATING 1414 VDC, 1000 V RMS
BANDWIDTH 3 GHZ
VIDEO CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6/RG59 CABLE TYPE
UL APPROVAL
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
FLAME RETARDANT HIGH IMPACT THERMOPLASTIC BODY MATERIAL