CONNECTOR TYPE
1.138 INCH L X 0.68 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59, MINI-COAX CABLE TYPE
COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER, PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
75 OHM IMPEDANCE
RCA COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
INSULATOR COLOR RED
SFRC MODEL
Hubbell Incorporated
Done
Datasheet
Description
CONNECTOR TYPE
1.138 INCH L X 0.68 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59, MINI-COAX CABLE TYPE
COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER, PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
75 OHM IMPEDANCE
RCA COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
INSULATOR COLOR RED
SFRC MODEL
CONNECTOR TYPE
1.138 INCH L X 0.68 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59, MINI-COAX CABLE TYPE
COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER, PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
75 OHM IMPEDANCE
RCA COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR BLACK
INSULATOR COLOR RED
SFRC MODEL
CONNECTOR TYPE
1.138 INCH L X 0.68 INCH W SIZE
SNAP-ON INSTALLATION
RG6, RG59, MINI-COAX CABLE TYPE
COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER, PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS APPLICATION