JACK TYPE
SNAP-ON INSTALLATION
COPPER CABLE TYPE
LAPTOP, DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICES APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
30 TO 22 AWG CENTER CONDUCTOR SIZE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR OFFICE WHITE
SF MODEL
Hubbell Incorporated
Done
Datasheet
Description
JACK TYPE
SNAP-ON INSTALLATION
COPPER CABLE TYPE
LAPTOP, DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICES APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
30 TO 22 AWG CENTER CONDUCTOR SIZE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR OFFICE WHITE
SF MODEL
JACK TYPE
SNAP-ON INSTALLATION
COPPER CABLE TYPE
LAPTOP, DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICES APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
30 TO 22 AWG CENTER CONDUCTOR SIZE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR OFFICE WHITE
SF MODEL
JACK TYPE
SNAP-ON INSTALLATION
COPPER CABLE TYPE
LAPTOP, DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICES APPLICATION