Hubbell Incorporated Coaxial Connector SFRCWRW

Description
CONNECTOR TYPE 1.138 INCH L X 0.68 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER, PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE RCA COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR WHITE INSULATOR COLOR WHITE SFRC MODEL
Datasheet
Description
CONNECTOR TYPE 1.138 INCH L X 0.68 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER, PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE RCA COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR WHITE INSULATOR COLOR WHITE SFRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFRCWRW - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFRCWRW
Coaxial Connector SFRCWRW
CONNECTOR TYPE 1.138 INCH L X 0.68 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER, PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE RCA COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR WHITE INSULATOR COLOR WHITE SFRC MODEL
  • CONNECTOR TYPE
  • 1.138 INCH L X 0.68 INCH W SIZE
  • SNAP-ON INSTALLATION
  • RG6, RG59, MINI-COAX CABLE TYPE
  • COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER, PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • BRASS BODY MATERIAL
  • GOLD CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • RCA COUPLING STYLE
  • ISTATION[TM] BRAND
  • HOUSING MATERIAL FLAME RETARDANT POLYMER
  • HOUSING COLOR WHITE
  • INSULATOR COLOR WHITE
  • SFRC MODEL
Supplier's Site Datasheet
Snap-Fit, Wh,rca/rca,recessed,wh Hubbell Wiring Devices - 17M8174 - Newark, An Avnet Company
Chicago, IL, United States
Snap-Fit, Wh,rca/rca,recessed,wh Hubbell Wiring Devices
17M8174
Snap-Fit, Wh,rca/rca,recessed,wh Hubbell Wiring Devices 17M8174
SNAP-FIT, WH,RCA/RCA,RECESSED, WH

SNAP-FIT, WH,RCA/RCA,RECESSED,WH

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number SFRCWRW 17M8174
Product Name Coaxial Connector Snap-Fit, Wh,rca/rca,recessed,wh Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
View Details
2 suppliers
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Gender Male / Plug
Frequency 40.000 GHz
View Details