CONNECTOR TYPE
SNAP-ON INSTALLATION
TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING COLOR BLACK
SFGRF MODEL
Hubbell Incorporated
Done
Datasheet
Description
CONNECTOR TYPE
SNAP-ON INSTALLATION
TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING COLOR BLACK
SFGRF MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING COLOR BLACK
SFGRF MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION