CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
HOUSING COLOR TELCO IVORY
SFF MODEL
Hubbell Incorporated
Done
Datasheet
Description
CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
HOUSING COLOR TELCO IVORY
SFF MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
HOUSING COLOR TELCO IVORY
SFF MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION