RCA TYPE
1.85 INCH L X 0.82 INCH D X 0.955 INCH H SIZE
RG-6, RG-59 CABLE TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
1 STANDARD PACKAGE
GOLD PLATED BRASS BODY MATERIAL
FLAME RETARDANT POLYMER INSULATION MATERIAL
75 OHM IMPEDANCE
F/F COUPLING STYLE
ISTATION[TM] BRAND
COLOR ALMOND
CABLE SIZE 20 TO 30 AWG
IM MODEL
Hubbell Incorporated
Done
Datasheet
Description
RCA TYPE
1.85 INCH L X 0.82 INCH D X 0.955 INCH H SIZE
RG-6, RG-59 CABLE TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
1 STANDARD PACKAGE
GOLD PLATED BRASS BODY MATERIAL
FLAME RETARDANT POLYMER INSULATION MATERIAL
75 OHM IMPEDANCE
F/F COUPLING STYLE
ISTATION[TM] BRAND
COLOR ALMOND
CABLE SIZE 20 TO 30 AWG
IM MODEL
RCA TYPE
1.85 INCH L X 0.82 INCH D X 0.955 INCH H SIZE
RG-6, RG-59 CABLE TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
1 STANDARD PACKAGE
GOLD PLATED BRASS BODY MATERIAL
FLAME RETARDANT POLYMER INSULATION MATERIAL
75 OHM IMPEDANCE
F/F COUPLING STYLE
ISTATION[TM] BRAND
COLOR ALMOND
CABLE SIZE 20 TO 30 AWG
IM MODEL