CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR LIGHT ALMOND
SFF MODEL
Hubbell Incorporated
Done
Datasheet
Description
CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR LIGHT ALMOND
SFF MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
25 PER CARTON STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL CONTACT MATERIAL
75 OHM IMPEDANCE
F, BULKHEAD F/F COUPLING STYLE
ISTATION[TM] BRAND
HOUSING MATERIAL FLAME RETARDANT POLYMER
HOUSING COLOR LIGHT ALMOND
SFF MODEL
CONNECTOR TYPE
SNAP-ON INSTALLATION
RG6, RG59 CABLE TYPE
TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION