Hubbell Incorporated Coaxial Connector SFRCWFFEI

Description
RECEPTACLE TYPE 1.14 INCH L X 0.77 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR ELECTRIC IVORY INSULATOR COLOR WHITE SFRC MODEL
Datasheet
Description
RECEPTACLE TYPE 1.14 INCH L X 0.77 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR ELECTRIC IVORY INSULATOR COLOR WHITE SFRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFRCWFFEI - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFRCWFFEI
Coaxial Connector SFRCWFFEI
RECEPTACLE TYPE 1.14 INCH L X 0.77 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR ELECTRIC IVORY INSULATOR COLOR WHITE SFRC MODEL
  • RECEPTACLE TYPE
  • 1.14 INCH L X 0.77 INCH W SIZE
  • SNAP-ON INSTALLATION
  • RG6, RG59, MINI-COAX CABLE TYPE
  • TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • BRASS BODY MATERIAL
  • GOLD CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • RCA, F/F COUPLING STYLE
  • ISTATION[TM] BRAND
  • HOUSING MATERIAL FLAME RETARDANT POLYMER
  • HOUSING COLOR ELECTRIC IVORY
  • INSULATOR COLOR WHITE
  • SFRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Coaxial Connectors
Product Number SFRCWFFEI
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Triax
View Details
D-Subminiature - L17DM537425006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Straight
View Details
4 suppliers