Hubbell Incorporated Coaxial Connector SFFGX

Description
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR GRAY SFF MODEL
Datasheet
Description
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR GRAY SFF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFFGX - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFFGX
Coaxial Connector SFFGX
CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL NICKEL CONTACT MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING MATERIAL FLAME RETARDANT POLYMER HOUSING COLOR GRAY SFF MODEL
  • CONNECTOR TYPE
  • SNAP-ON INSTALLATION
  • RG6, RG59 CABLE TYPE
  • TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • BRASS BODY MATERIAL
  • NICKEL CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • F, BULKHEAD F/F COUPLING STYLE
  • ISTATION[TM] BRAND
  • HOUSING MATERIAL FLAME RETARDANT POLYMER
  • HOUSING COLOR GRAY
  • SFF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Coaxial Connectors
Product Number SFFGX
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type BNC
Geometry Right Angle
Termination Crimp
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details