Hubbell Wiring Device-Kellems Coaxial Connector SFRC

Description
0.91 INCH L X 0.75 INCH W SIZE SNAP-ON INSTALLATION MINI-COAX CABLE TYPE 25 PER CARTON STANDARD PACKAGE 75 OHM IMPEDANCE 28 TO 18 AWG CENTER CONDUCTOR SIZE RCA COUPLING STYLE HOUSING COLOR OFFICE WHITE SFRC MODEL
Description
0.91 INCH L X 0.75 INCH W SIZE SNAP-ON INSTALLATION MINI-COAX CABLE TYPE 25 PER CARTON STANDARD PACKAGE 75 OHM IMPEDANCE 28 TO 18 AWG CENTER CONDUCTOR SIZE RCA COUPLING STYLE HOUSING COLOR OFFICE WHITE SFRC MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The RCA/phono connector, part number 83F3576, is designed for audio and video signal distribution. It features a single position jack with nickel-plated contacts, ensuring reliable connectivity. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. It is sold in carton increments, with each carton containing 25 individually bagged connectors. This product is applicable in various settings, including home theaters, entertainment systems, and professional audio/video applications.

Datasheet Summary
Powered by GS/AI

The RCA/phono connector, part number 83F3576, is designed for audio and video signal distribution. It features a single position jack with nickel-plated contacts, ensuring reliable connectivity. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. It is sold in carton increments, with each carton containing 25 individually bagged connectors. This product is applicable in various settings, including home theaters, entertainment systems, and professional audio/video applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFRC - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFRC
Coaxial Connector SFRC
0.91 INCH L X 0.75 INCH W SIZE SNAP-ON INSTALLATION MINI-COAX CABLE TYPE 25 PER CARTON STANDARD PACKAGE 75 OHM IMPEDANCE 28 TO 18 AWG CENTER CONDUCTOR SIZE RCA COUPLING STYLE HOUSING COLOR OFFICE WHITE SFRC MODEL
  • 0.91 INCH L X 0.75 INCH W SIZE
  • SNAP-ON INSTALLATION
  • MINI-COAX CABLE TYPE
  • 25 PER CARTON STANDARD PACKAGE
  • 75 OHM IMPEDANCE
  • 28 TO 18 AWG CENTER CONDUCTOR SIZE
  • RCA COUPLING STYLE
  • HOUSING COLOR OFFICE WHITE
  • SFRC MODEL
Supplier's Site Datasheet
Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Hubbell Wiring Devices - 83F3576 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Hubbell Wiring Devices
83F3576
Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Hubbell Wiring Devices 83F3576
CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:White; External Diameter:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:White; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number SFRC 83F3576
Product Name Coaxial Connector Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Termination Crimp
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details