Hubbell Incorporated Coaxial Connector SFRCBTI

Description
RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL NICKEL/GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE 24 TO 18 AWG CENTER CONDUCTOR SIZE RCA COUPLING STYLE FINISH TELCO IVORY/BLUE
Datasheet
Description
RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL NICKEL/GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE 24 TO 18 AWG CENTER CONDUCTOR SIZE RCA COUPLING STYLE FINISH TELCO IVORY/BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFRCBTI - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFRCBTI
Coaxial Connector SFRCBTI
RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL NICKEL/GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE 24 TO 18 AWG CENTER CONDUCTOR SIZE RCA COUPLING STYLE FINISH TELCO IVORY/BLUE
  • RECEPTACLE TYPE
  • SNAP ON INSTALLATION
  • 25 PER CARTON STANDARD PACKAGE
  • FLAME RETARDANT POLYMER BODY MATERIAL
  • NICKEL/GOLD PLATED BRASS CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • 24 TO 18 AWG CENTER CONDUCTOR SIZE
  • RCA COUPLING STYLE
  • FINISH TELCO IVORY/BLUE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Coaxial Connectors
Product Number SFRCBTI
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type TNC
Termination Crimp
Voltage Rating 500 volts
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details