Hubbell Incorporated Coaxial Connector SFRCBFFGY

Description
RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH ELECTRIC IVORY/BLUE
Datasheet
Description
RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH ELECTRIC IVORY/BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - SFRCBFFGY - Hubbell Incorporated
Orange, CT, USA
Coaxial Connector
SFRCBFFGY
Coaxial Connector SFRCBFFGY
RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH ELECTRIC IVORY/BLUE
  • RECEPTACLE TYPE
  • SNAP ON INSTALLATION
  • 25 PER CARTON STANDARD PACKAGE
  • FLAME RETARDANT POLYMER BODY MATERIAL
  • GOLD PLATED BRASS CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • RCA, F/F COUPLING STYLE
  • FINISH ELECTRIC IVORY/BLUE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Coaxial Connectors
Product Number SFRCBFFGY
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASI - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details