The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors.
Summary of Features
High-linearity SP4T for antenna tuning switching applications
Ultra-Low RON of 1.6 Ω in ON state
Ultra-Low COFF of 120 fF in OFF state
High max RF voltage state handling
Low harmonic generation
No DC decoupling components required, if no external DC is applied on RF ports
Supply voltage range: 1.65 to 3.6 V
No insertion loss change within supply voltage range
No linearity change within supply voltage range
Suitable for EDGE / C2K / LTE / WCDMA Applications
0.1 to 6.0 GHz coverage
Small form factor 1.1 mm x 1.5 mm
400 µm pad pitch
RoHS and WEEE compliant package
Potential Applications
High-linearity SP4T for antenna tuning switching applications
Designers who used this product also designed with
BGS14MA11 | RF Switches
BGS14PN10 | RF Switches
ESD103-B1-02ELS | Low capacitance diodes for ESD protection
ESD128-B1-W0201 | Low capacitance diodes for ESD protection
CYW43012 | Wi-Fi 4 (802.11n)
BGA7H1N6 | 4G/5G LNAs
SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module
BGA7M1N6 | 4G/5G LNAs
BGA824N6 | GPS / GLONASS / COMPASS (GNSS) LNA
BGA7H1BN6 | 4G/5G LNAs
ESD231-B1-W0201 | Multi purpose diodes for ESD protection
BGA729N6 | 4G/5G LNAs
BGA7L1BN6 | 4G/5G LNAs
BGA524N6 | GPS / GLONASS / COMPASS (GNSS) LNA
BGA725L6 | GPS / GLONASS / COMPASS (GNSS) LNA
BGS12WN6 | RF Switches
BGA7L1N6 | 4G/5G LNAs
BGS13SN8 | RF Switches
BGS14MA11 | RF Switches
BGS14PN10 | RF Switches
ESD103-B1-02ELS | Low capacitance diodes for ESD protection
ESD128-B1-W0201 | Low capacitance diodes for ESD protection
CYW43012 | Wi-Fi 4 (802.11n)
BGA7H1N6 | 4G/5G LNAs
SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module
BGA7M1N6 | 4G/5G LNAs
1 2 3 4 5
The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors.
Summary of Features
- High-linearity SP4T for antenna tuning switching applications
- Ultra-Low RON of 1.6 Ω in ON state
- Ultra-Low COFF of 120 fF in OFF state
- High max RF voltage state handling
- Low harmonic generation
- No DC decoupling components required, if no external DC is applied on RF ports
- Supply voltage range: 1.65 to 3.6 V
- No insertion loss change within supply voltage range
- No linearity change within supply voltage range
- Suitable for EDGE / C2K / LTE / WCDMA Applications
- 0.1 to 6.0 GHz coverage
- Small form factor 1.1 mm x 1.5 mm
- 400 µm pad pitch
- RoHS and WEEE compliant package
Potential Applications
High-linearity SP4T for antenna tuning switching applications
Designers who used this product also designed with
- BGS14MA11 |
RF Switches
- BGS14PN10 |
RF Switches
- ESD103-B1-02ELS |
Low capacitance diodes for ESD protection
- ESD128-B1-W0201 |
Low capacitance diodes for ESD protection
- CYW43012 |
Wi-Fi 4 (802.11n)
- BGA7H1N6 |
4G/5G LNAs
- SLB 9670VQ2.0 |
OPTIGA™ TPM - Trusted Platform Module
- BGA7M1N6 |
4G/5G LNAs
- BGA824N6 |
GPS / GLONASS / COMPASS (GNSS) LNA
- BGA7H1BN6 |
4G/5G LNAs
- ESD231-B1-W0201 |
Multi purpose diodes for ESD protection
- BGA729N6 |
4G/5G LNAs
- BGA7L1BN6 |
4G/5G LNAs
- BGA524N6 |
GPS / GLONASS / COMPASS (GNSS) LNA
- BGA725L6 |
GPS / GLONASS / COMPASS (GNSS) LNA
- BGS12WN6 |
RF Switches
- BGA7L1N6 |
4G/5G LNAs
- BGS13SN8 |
RF Switches
- BGS14MA11 |
RF Switches
- BGS14PN10 |
RF Switches
- ESD103-B1-02ELS |
Low capacitance diodes for ESD protection
- ESD128-B1-W0201 |
Low capacitance diodes for ESD protection
- CYW43012 |
Wi-Fi 4 (802.11n)
- BGA7H1N6 |
4G/5G LNAs
- SLB 9670VQ2.0 |
OPTIGA™ TPM - Trusted Platform Module
- BGA7M1N6 |
4G/5G LNAs
1
2
3
4
5