Infineon Technologies AG RF, Antenna centric solutions BGSA147ML10

Description
BGSA147ML10 ultra-low resistance SP4T antenna tuner BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. BGSA147ML10 is made of 4 ultra-low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behaviour. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort. Unlike GaAs RF switches, highly linear RF performance is reached at all signal levels within the operating conditions. High RF voltage ruggedness and individually programmable shunt to ground switches on each RF throw make BGSA147ML10 particularly efficient for switching inductors and capacitors in RF matching and antenna tuning circuits. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 0.8 Ω at each RF port in ON state Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances Low COFF capacitance of 155 fF at each port in OFF state High RF operating voltage handling above 45 V in OFF state MIPI RFFE 2.1 compliant control interface External USID_sel pin enabling 3 default USID addresses No RF parameter change within supply voltage range No blocking capacitors required if no DC applied on the RF lines No power supply decoupling required Small form factor 1.1 mm x 1.5 mm x 0.39 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters
Request a Quote Datasheet
Description
BGSA147ML10 ultra-low resistance SP4T antenna tuner BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. BGSA147ML10 is made of 4 ultra-low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behaviour. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort. Unlike GaAs RF switches, highly linear RF performance is reached at all signal levels within the operating conditions. High RF voltage ruggedness and individually programmable shunt to ground switches on each RF throw make BGSA147ML10 particularly efficient for switching inductors and capacitors in RF matching and antenna tuning circuits. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 0.8 Ω at each RF port in ON state Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances Low COFF capacitance of 155 fF at each port in OFF state High RF operating voltage handling above 45 V in OFF state MIPI RFFE 2.1 compliant control interface External USID_sel pin enabling 3 default USID addresses No RF parameter change within supply voltage range No blocking capacitors required if no DC applied on the RF lines No power supply decoupling required Small form factor 1.1 mm x 1.5 mm x 0.39 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Neubiberg, Germany
RF, Antenna centric solutions
BGSA147ML10
RF, Antenna centric solutions BGSA147ML10
BGSA147ML10 ultra-low resistance SP4T antenna tuner BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. BGSA147ML10 is made of 4 ultra-low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behaviour. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort. Unlike GaAs RF switches, highly linear RF performance is reached at all signal levels within the operating conditions. High RF voltage ruggedness and individually programmable shunt to ground switches on each RF throw make BGSA147ML10 particularly efficient for switching inductors and capacitors in RF matching and antenna tuning circuits. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 0.8 Ω at each RF port in ON state Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances Low COFF capacitance of 155 fF at each port in OFF state High RF operating voltage handling above 45 V in OFF state MIPI RFFE 2.1 compliant control interface External USID_sel pin enabling 3 default USID addresses No RF parameter change within supply voltage range No blocking capacitors required if no DC applied on the RF lines No power supply decoupling required Small form factor 1.1 mm x 1.5 mm x 0.39 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters

BGSA147ML10 ultra-low resistance SP4T antenna tuner

BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs.

BGSA147ML10 is made of 4 ultra-low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behaviour. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort.

Unlike GaAs RF switches, highly linear RF performance is reached at all signal levels within the operating conditions. High RF voltage ruggedness and individually programmable shunt to ground switches on each RF throw make BGSA147ML10 particularly efficient for switching inductors and capacitors in RF matching and antenna tuning circuits.


Summary of Features

  • Designed for high-linearity antenna tuning switching and RF tuning applications
  • Ultra low RON resistance of 0.8 Ω at each RF port in ON state
  • Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances
  • Low COFF capacitance of 155 fF at each port in OFF state
  • High RF operating voltage handling above 45 V in OFF state
  • MIPI RFFE 2.1 compliant control interface
  • External USID_sel pin enabling 3 default USID addresses
  • No RF parameter change within supply voltage range
  • No blocking capacitors required if no DC applied on the RF lines
  • No power supply decoupling required
  • Small form factor 1.1 mm x 1.5 mm x 0.39 mm (MSL1, 260° C per JEDEC J-STD-020)
  • RoHS and WEEE compliant package

Potential Applications

  • Impedance tuning
  • Antenna tuning
  • Inductance tuning
  • Tunable filters
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Antennas
Product Number BGSA147ML10
Product Name RF, Antenna centric solutions
Primary Frequency Range 400.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details