The BGC100GN6 bi-directional coupler IC is designed for 2G/3G/4G RF front end applications. The device contains a bidirectional coupler operating in one or multiple bands within 0.6 GHz to 2.7 GHz frequency range. The coupled output contains a low-pass filter for 5 GHz ISM blockers suppression. The coupler offers low insertion loss and high directivity. The coupler is controlled via a GPIO pin. No external power supply blocking or RF decoupling capacitors are required.
The BGC100GN6 is a fully integrated device deploying Infineon high volume RF-CMOS technology. The device has a very small size of only 1.1 x 0.7mm and a maximum height of 0.4 mm.
Summary of Features
Fully integrated coupler in RF CMOS
Bi-directional coupler
Fitted for feedback receivers to accomplish closed loop power control and antenna tuning
Frequency range: 0.6 to 2.7 GHz
Designed for low insertion loss and high directivity
Integrated low-pass filter for 5GHz WiFi jammers suppression
GPIO controlled
Supply voltage range: 1.6 to 3.4V
Small form factor 1.1mm x 0.7mm
RoHS and WEEE compliant package
Product Validation: Qualified for industrial applications according to the relevant tests of JEDEC47/20/22
Potential Applications
Supports all cellular standards: GSM /WCDMA / HSPA+ / FDD-LTE / TDLTE / TD-SCDMA / CDMA
Designers who used this product also designed with
ESD103-B1-02ELS | Low capacitance diodes for ESD protection
BGS12PN10 | RF Switches
BGSX44MA12 | RF Switches
ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection
BGA824N6 | GPS / GLONASS / COMPASS (GNSS) LNA
BGS12WN6 | RF Switches
BGA5H1BN6 | 4G/5G LNAs
BGA7H1BN6 | 4G/5G LNAs
ESD131-B1-W0201 | Low capacitance diodes for ESD protection
ESD239-B1-W0201 | Multi purpose diodes for ESD protection
BGA524N6 | GPS / GLONASS / COMPASS (GNSS) LNA
ESD103-B1-02ELS | Low capacitance diodes for ESD protection
BGS12PN10 | RF Switches
BGSX44MA12 | RF Switches
ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection
BGA824N6 | GPS / GLONASS / COMPASS (GNSS) LNA
BGS12WN6 | RF Switches
BGA5H1BN6 | 4G/5G LNAs
BGA7H1BN6 | 4G/5G LNAs
1 2 3
The BGC100GN6 bi-directional coupler IC is designed for 2G/3G/4G RF front end applications. The device contains a bidirectional coupler operating in one or multiple bands within 0.6 GHz to 2.7 GHz frequency range. The coupled output contains a low-pass filter for 5 GHz ISM blockers suppression. The coupler offers low insertion loss and high directivity. The coupler is controlled via a GPIO pin. No external power supply blocking or RF decoupling capacitors are required.
The BGC100GN6 is a fully integrated device deploying Infineon high volume RF-CMOS technology. The device has a very small size of only 1.1 x 0.7mm and a maximum height of 0.4 mm.
Summary of Features
- Fully integrated coupler in RF CMOS
- Bi-directional coupler
- Fitted for feedback receivers to accomplish closed loop power control and antenna tuning
- Frequency range: 0.6 to 2.7 GHz
- Designed for low insertion loss and high directivity
- Integrated low-pass filter for 5GHz WiFi jammers suppression
- GPIO controlled
- Supply voltage range: 1.6 to 3.4V
- Small form factor 1.1mm x 0.7mm
- RoHS and WEEE compliant package
- Product Validation: Qualified for industrial applications according to the relevant tests of JEDEC47/20/22
Potential Applications
Supports all cellular standards: GSM /WCDMA / HSPA+ / FDD-LTE / TDLTE / TD-SCDMA / CDMA
Designers who used this product also designed with
- ESD103-B1-02ELS |
Low capacitance diodes for ESD protection
- BGS12PN10 |
RF Switches
- BGSX44MA12 |
RF Switches
- ESD108-B1-CSP0201 |
Low capacitance diodes for ESD protection
- BGA824N6 |
GPS / GLONASS / COMPASS (GNSS) LNA
- BGS12WN6 |
RF Switches
- BGA5H1BN6 |
4G/5G LNAs
- BGA7H1BN6 |
4G/5G LNAs
- ESD131-B1-W0201 |
Low capacitance diodes for ESD protection
- ESD239-B1-W0201 |
Multi purpose diodes for ESD protection
- BGA524N6 |
GPS / GLONASS / COMPASS (GNSS) LNA
- ESD103-B1-02ELS |
Low capacitance diodes for ESD protection
- BGS12PN10 |
RF Switches
- BGSX44MA12 |
RF Switches
- ESD108-B1-CSP0201 |
Low capacitance diodes for ESD protection
- BGA824N6 |
GPS / GLONASS / COMPASS (GNSS) LNA
- BGS12WN6 |
RF Switches
- BGA5H1BN6 |
4G/5G LNAs
- BGA7H1BN6 |
4G/5G LNAs
1
2
3