Princess Auto Limited 8 GPM Divider/Combiner Flow Controls 8382301

Description
8 GPM Divider/Combiner Flow Controls
Description
8 GPM Divider/Combiner Flow Controls

Suppliers

Company
Product
Description
Supplier Links
8 GPM Divider/Combiner Flow Controls - 8382301 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8 GPM Divider/Combiner Flow Controls
8382301
8 GPM Divider/Combiner Flow Controls 8382301
8 GPM Divider/Combiner Flow Controls

8 GPM Divider/Combiner Flow Controls

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Valves
Product Number 8382301
Product Name 8 GPM Divider/Combiner Flow Controls
Valve Type Control Valve; Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7992-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Lever Operated Lug-style Butterfly Valve - 541S-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 2.50 inch (63.50 mm)
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details