Princess Auto Limited Pneumatic Push Button Valve 8190472

Description
Pneumatic Push Button Valve
Description
Pneumatic Push Button Valve

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Push Button Valve - 8190472 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Pneumatic Push Button Valve
8190472
Pneumatic Push Button Valve 8190472
Pneumatic Push Button Valve

Pneumatic Push Button Valve

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Valves
Product Number 8190472
Product Name Pneumatic Push Button Valve
Maximum Pressure 115.00 psi (80.93 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86737 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
3-Way Reduced Port T-ported Lead Free Brass Ball Valve - 355NLF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details