Princess Auto Limited 4.5 GPM Adjustable Relief Valve 1240037

Description
4.5 GPM Adjustable Relief Valve
Description
4.5 GPM Adjustable Relief Valve

Suppliers

Company
Product
Description
Supplier Links
4.5 GPM Adjustable Relief Valve - 1240037 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4.5 GPM Adjustable Relief Valve
1240037
4.5 GPM Adjustable Relief Valve 1240037
4.5 GPM Adjustable Relief Valve

4.5 GPM Adjustable Relief Valve

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Valves
Product Number 1240037
Product Name 4.5 GPM Adjustable Relief Valve
Valve Type Control Valve; Cartridge; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61639 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details