Princess Auto Limited 9.5 GPM 2-Position, 3-Way Selector Valve 8006793

Description
9.5 GPM 2-Position, 3-Way Selector Valve
Description
9.5 GPM 2-Position, 3-Way Selector Valve

Suppliers

Company
Product
Description
Supplier Links
9.5 GPM 2-Position, 3-Way Selector Valve - 8006793 - Princess Auto Limited
Winnipeg, Manitoba, Canada
9.5 GPM 2-Position, 3-Way Selector Valve
8006793
9.5 GPM 2-Position, 3-Way Selector Valve 8006793
9.5 GPM 2-Position, 3-Way Selector Valve

9.5 GPM 2-Position, 3-Way Selector Valve

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Valves
Product Number 8006793
Product Name 9.5 GPM 2-Position, 3-Way Selector Valve
Maximum Pressure 3625.00 psi (2551 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86729 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details