Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
PRINCESS AUTO LIMITED
8192304 -- 12V DC PNEUMATIC SOLENOID VALVE
Princess Auto Limited
12V DC Pneumatic Solenoid Valve
8192304
Description
12V DC Pneumatic Solenoid Valve
Princess Auto Limited
Done
Description
12V DC Pneumatic Solenoid Valve
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
12V DC Pneumatic Solenoid Valve
8192304
12V DC Pneumatic Solenoid Valve
8192304
12V DC Pneumatic Solenoid Valve
12V DC Pneumatic Solenoid Valve
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Valves
Product Number
8192304
Product Name
12V DC Pneumatic Solenoid Valve
Primary Material
Brass / Bronze
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
HVP Panel Mount PTFE Valve
86787
Specs
Valve Type
Directional; Plug
Primary Material
PTFE
Media
Chemical
View Details
Shenzhen Jewellok Technology Co., Ltd.
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators
Specs
Media
Gas
Maximum Pressure
3000.00 psi (2111 m H2O)
View Details
Bonomi North America, Inc.
High Flow Rate Brass Spring Loaded Foot Valve
100102-1-1/4
Specs
Valve Type
Foot Valve; Check; Shut Off
Primary Material
Brass / Bronze
Media
Water; Gas
View Details
Kuriyama of America, Inc.
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File
PPBV200
Specs
Valve Type
Ball
Primary Material
PP
Valve Size
2.00 inch (50.80 mm)
View Details