Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
PRINCESS AUTO LIMITED
8004051 -- 28.0 CFM PNEUMATIC SPEED CONTROLLER
Princess Auto Limited
28.0 CFM Pneumatic Speed Controller
8004051
Description
28.0 CFM Pneumatic Speed Controller
Princess Auto Limited
Done
Description
28.0 CFM Pneumatic Speed Controller
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
28.0 CFM Pneumatic Speed Controller
8004051
28.0 CFM Pneumatic Speed Controller
8004051
28.0 CFM Pneumatic Speed Controller
28.0 CFM Pneumatic Speed Controller
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Valves
Product Number
8004051
Product Name
28.0 CFM Pneumatic Speed Controller
Valve Type
Control Valve
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Hydraulic Pressure Switch
61633
Specs
Media
Hydraulic
Connection Description
Threaded; 1/4 NPT
View Details
McWane Plant and Industrial
Gate Valves
Solid Wedge Gate Valve
Specs
Valve Type
Gate
Valve Size
3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description
BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Hamilton Company
HVP Panel Mount PTFE Valve
86777
Specs
Valve Type
Directional; Plug
Primary Material
PTFE
Media
Chemical
View Details
jbj Techniques Limited
ASOV air shut off valves
Specs
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details