Princess Auto Limited 10 GPM Adjustable Relief Valve 1240038

Description
10 GPM Adjustable Relief Valve
Description
10 GPM Adjustable Relief Valve

Suppliers

Company
Product
Description
Supplier Links
10 GPM Adjustable Relief Valve - 1240038 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 GPM Adjustable Relief Valve
1240038
10 GPM Adjustable Relief Valve 1240038
10 GPM Adjustable Relief Valve

10 GPM Adjustable Relief Valve

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Valves
Product Number 1240038
Product Name 10 GPM Adjustable Relief Valve
Valve Type Control Valve; Cartridge; Relief
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86729 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details